The 2SC3950D is a high-performance NPN bipolar junction transistor (BJT) manufactured by ON Semiconductor, a leading company in the semiconductor industry. This transistor is designed for use in a wide range of electronic applications, including power management, signal processing, and amplification tasks. With its robust design and reliable performance, the 2SC3950D is an excellent choice for designers looking for a versatile component for their electronic circuits.
Key Features
- High Current Capacity: The 2SC3950D is capable of handling high current levels, making it suitable for power amplification and switching applications.
- Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
- Fast Switching Speed: It offers fast switching speeds, which is essential for high-frequency applications and for improving overall circuit responsiveness.
- High Power Dissipation: With its ability to dissipate high levels of power, the 2SC3950D can sustain stable operation even under demanding conditions.
Applications
The 2SC3950D transistor is versatile and can be used in a variety of electronic circuits. Some of the common applications include:
- Power supply circuits
- Audio amplifiers
- Signal amplification
- Switching regulators
- Motor control circuits
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
120 V
Collector Current (I<sub>C)
1 A
Power Dissipation (P<sub>D)
20 W
Transition Frequency (f<sub>T)
100 MHz
The 2SC3950D is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. Its combination of high current handling, low saturation voltage, and fast switching speeds make it a preferred choice for professionals and hobbyists alike.