EN
  • EN
  • DE

SCH2808-S-TL-E

Part No SCH2808-S-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 316641-SCH2808-S-TL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SCH2808-S-TL-E CAD Model

Description

The SCH2808-S-TL-E is a high-performance, power-efficient MOSFET from ON Semiconductor, a leading provider in the semiconductor industry. This product is designed to meet the rigorous demands of modern electronic applications, providing a compact and reliable solution for power management tasks.

Key Features

  • Low On-Resistance: The MOSFET features a low on-resistance, which minimizes power loss and improves efficiency, making it ideal for power-sensitive applications.
  • High-Speed Switching: It is capable of high-speed switching, which is essential for applications requiring fast response times such as DC-DC converters and motor control circuits.
  • Low Gate Charge: The device has a low gate charge, which reduces the power required to control the MOSFET, contributing to the overall efficiency of the system.
  • High-Temperature Operation: The SCH2808-S-TL-E is designed to operate at high temperatures, ensuring reliability and performance even under thermal stress.

Applications

The MOSFET is suitable for a wide range of applications, including:

  • Power Management
  • DC-DC Converters
  • Battery-Powered Devices
  • Computing
  • Motor Control

Product Specifications

Parameter Value
Package SuperSOT™-8
RDS(on) Typically low
Continuous Drain Current (ID) High
Gate Charge (Qg) Low
Operating Temperature High

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The SCH2808-S-TL-E MOSFET is manufactured with state-of-the-art processes and is subjected to rigorous testing to ensure it meets the stringent requirements of industrial and consumer applications.

Environmental Compliance

The SCH2808-S-TL-E is RoHS compliant and lead-free, reflecting ON Semiconductor's dedication to environmental sustainability and the reduction of hazardous substances in electronic components.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess