EN
  • EN
  • DE

SCP51460SN33T1G

Part No SCP51460SN33T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR FIXED POS LDO REG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr ON Semiconductor
Package Bulk
Product Status Active
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 28V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 1.4V @ 10mA
Current - Output 20mA
Current - Quiescent (Iq) 220 µA
Temperature Range - Operating 0°C ~ 100°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Standard Package 310 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 316845-SCP51460SN33T1G
Ultra Librarian 3D Model Ultra Librarian SCP51460SN33T1G CAD Model

Description

The ON Semiconductor SCP51460SN33T1G is a high-performance, precision voltage regulator designed for a wide range of applications. This device offers a fixed output voltage of 3.3V, which is ideal for providing a stable power supply in electronic circuits. With its compact SOT-23 package, the SCP51460SN33T1G is perfect for space-constrained applications.

Key Features

  • Output Voltage: Fixed 3.3V, suitable for many digital and analog circuits.
  • Output Current: Capable of delivering up to 150mA, making it suitable for powering small to medium-sized loads.
  • High Accuracy: Maintains a tight output voltage regulation, ensuring reliable operation of the end application.
  • Low Dropout Voltage: Operates with a minimal difference between the input and output voltages, enhancing efficiency.
  • Thermal Shutdown: Features built-in thermal shutdown protection to prevent damage from overheating.
  • Current Limiting: Includes current limiting to safeguard the device and the load from excessive current conditions.
  • Package: Available in a small footprint SOT-23 package, ideal for portable and space-sensitive designs.

Applications

The SCP51460SN33T1G is suitable for a variety of applications, including but not limited to:

  • Portable Devices
  • Battery-Powered Equipment
  • Microcontroller Power Supply
  • Consumer Electronics
  • Point-of-Load Regulation

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The SCP51460SN33T1G voltage regulator is no exception, offering stable performance in a variety of conditions. It is designed to meet the stringent requirements of the electronics industry, ensuring a long operational life and consistent performance.

Ordering Information

For ordering the SCP51460SN33T1G, refer to its full part number and contact an authorized ON Semiconductor distributor or visit the company's website for more information. Ensure the correct configuration for your application to achieve the best performance.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6738 $50.5350
185+ $0.5528 $102.2680
285+ $0.5356 $152.6460
390+ $0.5183 $202.1370
500+ $0.5010 $250.5000
670+ $0.4492 $300.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess