EN
  • EN
  • DE

SCY99192AFCT121T2G

Part No SCY99192AFCT121T2G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description IC REG LINEAR LDO FAST RESP CSP  /  Linear Voltage Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Base Product Number SCY991
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSSCY99192AFCT121T2G,2156-SCY99192AFCT121T2G-OS
Standard Package 5,000
Win Source Part Number 1091900-SCY99192AFCT121T2G
Ultra Librarian 3D Model Ultra Librarian SCY99192AFCT121T2G CAD Model

Description

The SCY99192AFCT121T2G is a high-performance, integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's extensive portfolio of semiconductor components that are widely recognized for their reliability, efficiency, and advanced technology.

Key Features

  • High Efficiency: The SCY99192AFCT121T2G is engineered for optimal performance, ensuring high efficiency in its application. This makes it an ideal choice for power-sensitive designs.
  • Compact Design: Its small form factor is perfect for space-constrained applications, allowing for more compact and streamlined designs.
  • Durability: ON Semiconductor's products are known for their robustness, and the SCY99192AFCT121T2G is no exception. It is built to withstand harsh conditions and provide a long operational life.
  • Low Power Consumption: This IC is designed to operate with minimal power waste, which is crucial for battery-powered devices and contributes to the overall energy efficiency of the system.

Applications

The versatility of the SCY99192AFCT121T2G allows it to be used across a wide range of applications. It is particularly well-suited for use in:

  • Power management solutions
  • Portable electronic devices
  • Automotive applications
  • Industrial control systems
  • Telecommunication infrastructure

Technical Specifications

ON Semiconductor ensures that all its components, including the SCY99192AFCT121T2G, meet stringent quality standards. The technical specifications of this product reflect its capability to perform reliably in a variety of settings.

  • Package: The component comes in a user-friendly package, making it easy to integrate into various circuit designs.
  • Operating Temperature Range: It is designed to operate within a broad temperature range, ensuring functionality under diverse environmental conditions.
  • Compliance: The SCY99192AFCT121T2G complies with international standards, ensuring compatibility and safety in its intended markets.

In conclusion, the SCY99192AFCT121T2G from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it a top choice for designers and engineers looking to enhance their electronic systems.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1448 $57.9200
975+ $0.1189 $115.9275
1,505+ $0.1152 $173.3760
2,075+ $0.1115 $231.3625
2,680+ $0.1078 $288.9040
3,590+ $0.0966 $346.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,370 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess