EN
  • EN
  • DE

SDTA114YET1G

Part No SDTA114YET1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Mfr onsemi
Package Tape & Reel
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 10 kOhms
Resistor - Emitter Base (R2) 47 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 80 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max) 500nA
Power - Max 200 mW
Mounting SMD (SMT)
Package / Case SC-75, SOT-416
Supplier Device Package SC-75, SOT-416
Base Product Number SDTA114
Other Names SDTA114YET1GOSTR,SDTA114YET1G,2156-SDTA114YET1G-OS,ONSONSSDTA114YET1G,SDTA114YET1GOSDKR,SDTA114YET1GOSCT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1278680-SDTA114YET1G
Ultra Librarian 3D Model Ultra Librarian SDTA114YET1G CAD Model

Description

ON Semiconductor SDTA114YET1G - PNP Pre-Biased Transistor

The SDTA114YET1G is a high-performance, PNP pre-biased transistor from ON Semiconductor, designed to offer a compact and efficient solution for various electronic applications. This transistor is part of ON Semiconductor's broad portfolio of discrete devices, which are known for their reliability and performance in a wide range of environments and conditions.

Constructed with ON Semiconductor's innovative technology, the SDTA114YET1G combines a PNP transistor with a built-in biasing resistor network. This integration simplifies circuit design and reduces component count, which is crucial in space-constrained applications. The pre-biased configuration ensures that the transistor is partially on at all times, allowing for faster switching speeds and improved circuit response times.

The device comes in a small surface-mount package, the SOT-416 (SC-75), which is ideal for automated assembly processes and helps in achieving a more compact PCB layout. Its small footprint makes it an excellent choice for portable electronics where space is at a premium.

With a collector-emitter voltage (Vceo) of -50V and a continuous collector current (Ic) of -100mA, the SDTA114YET1G is capable of handling moderate power levels while maintaining low saturation voltages, thus ensuring energy efficiency. The built-in resistors have values of 10 kOhms for the base-emitter resistor (R1) and 10 kOhms for the base-ground resistor (R2), which are optimized for general-purpose applications.

Key features of the SDTA114YET1G include its low on-state voltage, which minimizes power loss, and its high current gain-bandwidth product, which enables the device to perform well in amplification applications. Its robust construction ensures reliability and longevity, even under harsh conditions, making it suitable for industrial, automotive, and consumer markets.

Applications for the SDTA114YET1G are diverse and include, but are not limited to, power management circuits, signal processing, and control systems. Its ease of use and high performance make it a preferred choice for designers looking to optimize their circuit designs for both functionality and cost.

Overall, the SDTA114YET1G from ON Semiconductor is a versatile and reliable component that offers a practical solution for a variety of electronic designs, delivering both quality and performance in a tiny package.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
670+ $0.0868 $58.1560
1,625+ $0.0713 $115.8625
2,515+ $0.0690 $173.5350
3,465+ $0.0668 $231.4620
4,475+ $0.0646 $289.0850
5,990+ $0.0579 $346.8210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,470 pieces
MOQ: 670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess