EN
  • EN
  • DE

SFT1207-TL

Part No SFT1207-TL
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837192-SFT1207-TL
Ultra Librarian 3D Model Ultra Librarian SFT1207-TL CAD Model

Description

The ON Semiconductor SFT1207-TL is a high-performance, N-Channel MOSFET designed for a variety of applications that require efficient power management and high switching speeds. This robust semiconductor device is an ideal choice for power regulators, DC-DC converters, and motor control circuits, providing designers with a versatile component that can handle significant power and current levels while maintaining energy efficiency.

Key Features

  • Device Type: N-Channel MOSFET
  • Package: SOT-428 (SC-75, SOT-416) Surface-Mount
  • Drain-Source Voltage (V<sub>DS): 60V
  • Continuous Drain Current (I<sub>D): 200mA
  • Power Dissipation (P<sub>D): 150mW
  • R<sub>DS(on): Low on-resistance for efficient operation
  • High-Speed Switching: Capable of fast switching operations

Performance and Efficiency

The SFT1207-TL is designed to deliver high efficiency and performance. With its low on-state resistance, the device minimizes power loss during operation, enhancing overall system efficiency. The fast switching capability ensures that the MOSFET can handle high-frequency operations, making it suitable for modern electronic applications that demand quick response times.

Applications

The versatility of the SFT1207-TL N-Channel MOSFET makes it suitable for a wide range of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Battery-Powered Devices
  • Motor Control Circuits
  • Switching Regulators
  • Load/Power Switching

Reliability and Durability

ON Semiconductor is known for its commitment to quality, and the SFT1207-TL is no exception. Built to meet high standards, this MOSFET is not only reliable but also able to withstand the rigors of daily operation in various industrial and commercial environments. Its robust design ensures long-term stability and performance, making it a dependable choice for critical applications.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess