EN
  • EN
  • DE

SFT1307-S-TL-E

Part No SFT1307-S-TL-E
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189252-SFT1307-S-TL-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFT1307-S-TL-E CAD Model

Description

ON Semiconductor SFT1307-S-TL-E MOSFET

The SFT1307-S-TL-E from ON Semiconductor is a high-performance, N-Channel MOSFET designed to deliver efficient power management and signal processing in a wide range of applications. This MOSFET is part of ON Semiconductor's extensive portfolio of semiconductor components that are renowned for their reliability and cutting-edge technology.

With its compact SOT-428 (SC-75) package, the SFT1307-S-TL-E is optimized for space-constrained applications while providing robust thermal performance and high power density. The device features a drain-to-source voltage (V<sub>DS) of 60V, which makes it suitable for handling moderate power levels in electronic circuits. Additionally, the continuous drain current (I<sub>D) rating of 115 mA allows it to drive small motors, LEDs, and other loads with ease.

The SFT1307-S-TL-E boasts a low on-resistance (R<sub>DS(on)) of just 10 Ohms at V<sub>GS = 10V, which translates to reduced conduction losses and improved overall efficiency. This characteristic is particularly beneficial in applications where power conservation is crucial, such as battery-powered devices and energy-saving systems.

Furthermore, this MOSFET features fast switching speeds, which is essential for high-frequency operations in power converters, DC-DC converters, and switch-mode power supplies. The fast switching capability ensures minimal energy is wasted during the transition periods, which is critical for maintaining efficiency in power regulation circuits.

The SFT1307-S-TL-E is also characterized by its low threshold voltage (V<sub>GS(th)), making it easy to drive with low-voltage logic signals. This feature facilitates the use of this MOSFET in low-voltage control systems, such as microcontroller-based circuits, without the need for additional level-shifting components.

ON Semiconductor has also taken measures to ensure the SFT1307-S-TL-E is robust against harsh operating conditions. It is equipped with built-in protection features such as gate-source voltage (V<sub>GS) protection and a high ruggedness rating, which safeguard the device from potential damage due to over-voltage, over-current, and other stress factors.

In summary, the SFT1307-S-TL-E is a versatile and efficient solution for a variety of power management tasks. Its compact size, low on-resistance, fast switching speeds, and robust protection features make it an excellent choice for designers looking to optimize their power circuitry in both industrial and consumer electronics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess