EN
  • EN
  • DE

SFT1342-TL

Part No SFT1342-TL
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837197-SFT1342-TL
Ultra Librarian 3D Model Ultra Librarian SFT1342-TL CAD Model

Description

Introducing the SFT1342-TL Power Transistor

ON Semiconductor proudly presents the SFT1342-TL, a state-of-the-art power transistor designed to deliver reliable performance for a wide range of applications. This compact, surface-mount component is a testament to ON Semiconductor's commitment to providing high-quality, efficient, and versatile solutions for the electronics industry.

Key Features

  • High Current Capacity: The SFT1342-TL is capable of handling significant current, making it suitable for high-power applications.
  • Low On-Resistance: With its low on-resistance, this transistor ensures minimal power loss and better energy efficiency, which is critical for sustainable designs.
  • Fast Switching Speed: The fast switching capabilities of the SFT1342-TL provide improved performance for circuits that require quick transitions.
  • High Voltage Rating: It is designed to withstand high voltages, providing a robust solution for challenging electrical environments.
  • Thermal Efficiency: The device is engineered for optimal thermal performance, ensuring it operates effectively even under high-temperature conditions.

Applications

The SFT1342-TL is ideal for a variety of applications that demand high efficiency and reliability. It is commonly used in:

  • Power supply units
  • DC-DC converters
  • Motor control circuits
  • Automotive electronics
  • LED lighting systems

Quality and Reliability

ON Semiconductor's SFT1342-TL is manufactured with the highest quality standards, ensuring that each unit meets stringent performance criteria. Reliability is paramount, and this transistor is built to provide consistent operation over an extended period, even in demanding conditions.

Environmental Considerations

As an environmentally conscious company, ON Semiconductor ensures that the SFT1342-TL complies with various international standards for environmental safety and sustainability. The component is RoHS compliant, minimizing the use of hazardous substances in electronic devices.

With its blend of performance, efficiency, and reliability, the SFT1342-TL from ON Semiconductor is an excellent choice for designers and engineers looking to enhance their power management systems and drive innovation in their products.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0661 $58.6355
135+ $0.8755 $118.1925
205+ $0.8478 $173.7990
285+ $0.8201 $233.7285
365+ $0.7935 $289.6275
490+ $0.7115 $348.6350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess