EN
  • EN
  • DE

SFT1345-H

Part No SFT1345-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Bulk
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 11A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Rds On (Max) @ Id, Vgs 275mOhm @ 5.5A, 10V
Gate Charge (Qg) (Max) @ Vgs 21 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1020 pF @ 20 V
Power Dissipation (Max) 1W (Ta), 35W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package IPAK/TP
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Base Product Number SFT134
Other Names ONSONSSFT1345-H,2156-SFT1345-H-ON
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278234-SFT1345-H
Ultra Librarian 3D Model Ultra Librarian SFT1345-H CAD Model

Description

ON Semiconductor SFT1345-H Power MOSFET

The SFT1345-H is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a renowned leader in power and signal management. This high-efficiency, N-channel MOSFET is designed to meet the demanding requirements of modern electronic applications, offering a robust and energy-efficient solution for your power management needs.

Featuring advanced trench technology, the SFT1345-H provides excellent R<sub>DS(on) performance, which translates to reduced conduction losses and improved overall efficiency. This makes it an ideal component for high-performance switching applications, including power supplies, DC-DC converters, and motor drives. Its low gate charge (Q<sub>g) and fast switching capabilities ensure that it can handle high-speed operations with ease, making it perfectly suited for today's fast-paced electronic environments.

The SFT1345-H also boasts a robust thermal performance, thanks to its high maximum junction temperature of 175°C. This ensures reliable operation even under high-temperature conditions, providing a longer lifespan for your products. With its compact and durable design, this MOSFET is easy to integrate into various circuit designs, saving valuable board space without compromising on power or efficiency.

The device comes in a range of packages, including the environmentally friendly and RoHS-compliant options, ensuring that you can find the perfect fit for your specific application. Additionally, the SFT1345-H is characterized by a low threshold voltage (V<sub>th), which allows for better control in low-voltage applications.

In summary, the SFT1345-H from ON Semiconductor is an excellent choice for designers looking for a high-performance, efficient, and reliable power MOSFET. With its advanced features and robust design, it delivers top-notch performance that enhances the functionality and longevity of your electronic products.

For more detailed specifications and application notes, please refer to the official datasheet provided by ON Semiconductor. The SFT1345-H is not just a component; it's an investment in the durability and efficiency of your electronic designs.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess