EN
  • EN
  • DE

SFT1403-TL-E

Part No SFT1403-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 700 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 894273-SFT1403-TL-E
Ultra Librarian 3D Model Ultra Librarian SFT1403-TL-E CAD Model

Description

ON Semiconductor SFT1403-TL-E Product Overview

The SFT1403-TL-E from ON Semiconductor is a cutting-edge, high-performance N-Channel MOSFET designed to meet the needs of modern electronic applications. Its robust construction and advanced technology make it an ideal choice for power switching and amplification tasks in a variety of sectors, including computing, telecommunications, and industrial systems.

Key Features

  • Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)), which translates to higher efficiency and reduced power loss during operation.
  • High-Speed Switching: SFT1403-TL-E is optimized for fast switching speeds, enabling it to handle high-frequency operations with ease, thereby improving overall performance in applications such as DC-DC converters and motor drives.
  • High-Temperature Performance: With an ability to operate efficiently at high temperatures, this MOSFET is suitable for use in environments that experience thermal challenges.
  • Low Gate Charge: The low gate charge (Q<sub>G) characteristic of the SFT1403-TL-E minimizes the power required to control the MOSFET, thereby improving the energy efficiency of the entire system.
  • Surface Mount Package: The device comes in a compact surface-mount package, which allows for space-saving PCB designs and is ideal for high-density board layouts.

Applications

  • Power Management Systems
  • DC-DC Converters
  • Motor Control Circuits
  • Switch Mode Power Supplies (SMPS)
  • Battery Management
  • Inverter Circuits

The SFT1403-TL-E is a testament to ON Semiconductor's commitment to providing high-quality, reliable components that push the boundaries of efficiency and performance. With its superior electrical characteristics and thermal performance, this MOSFET is an excellent choice for designers looking to enhance their power management systems. Its integration into your circuit will ensure a reduction in conduction losses, higher switching frequencies, and a more reliable operation under varying environmental conditions.

Whether you are designing the next generation of power supplies or looking to improve the efficiency of motor drives, the SFT1403-TL-E from ON Semiconductor is a component that will help you achieve your design goals with confidence.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess