EN
  • EN
  • DE

SFT1431-TL-W

Part No SFT1431-TL-W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 35 V
Current - Continuous Drain (Id) @ 25°C 11A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Rds On (Max) @ Id, Vgs 25mOhm @ 5.5A, 10V
Vgs(th) (Max) @ Id 2.6V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 17.3 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 960 pF @ 20 V
Power Dissipation (Max) 1W (Ta), 15W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DPAK/TP-FA
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number SFT143
Other Names ONSONSSFT1431-TL-W,2156-SFT1431-TL-W-ONTR
Standard Package 700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278225-SFT1431-TL-W
Ultra Librarian 3D Model Ultra Librarian SFT1431-TL-W CAD Model

Description

The SFT1431-TL-W is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is part of ON Semiconductor's extensive portfolio of energy-efficient solutions, designed to meet the demands of modern electronic applications.

Key Features

  • High Performance: The SFT1431-TL-W boasts high-speed switching capabilities, making it ideal for high-frequency applications.
  • Energy Efficiency: With ON Semiconductor's focus on energy efficiency, this product ensures minimal power loss during operation, contributing to overall energy savings in the end application.
  • Durability: The robust design of the SFT1431-TL-W ensures long-term reliability and stability, even in harsh operating conditions.
  • Compact Size: The small form factor of the component allows for integration into space-constrained designs without compromising performance.

Applications

The versatility of the SFT1431-TL-W makes it suitable for a wide range of applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control systems
  • LED lighting solutions
  • Telecommunication equipment

Technical Specifications

Parameter Value Package Surface-Mount Operating Temperature -55°C to +150°C Switching Speed Fast Power Dissipation Optimized for low power consumption

Quality and Environmental Compliance

ON Semiconductor is committed to providing high-quality products that comply with international environmental standards. The SFT1431-TL-W is produced with this commitment in mind, ensuring that it meets or exceeds industry standards for environmental compliance and product safety.

For engineers and designers looking for a reliable and efficient component for their next project, the SFT1431-TL-W from ON Semiconductor is an excellent choice. It combines performance, energy efficiency, and compact size with the quality assurance of a leading semiconductor manufacturer.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess