EN
  • EN
  • DE

CA3146AM

Part No CA3146AM
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description High-Voltage Transistor Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1158743-CA3146AM
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CA3146AM CAD Model

Description

The CA3146AM is a transistor array from Intersil Corporation, comprised of five general-purpose NPN transistors on a common monolithic substrate. Its 'END - OF - LIFE' status indicates it is no longer actively manufactured. The CA3146AM was designed for use in a wide variety of analog applications, offering a compact and cost-effective solution compared to using discrete transistors.

Applications

  • Differential Amplifiers
  • Operational Amplifiers
  • Sense Amplifiers
  • Timer Circuits
  • Comparator Circuits

Features

  • Five NPN Transistors: Contains five independent NPN transistors in a single 14-lead package.
  • Monolithic Construction: All transistors are fabricated on a single silicon chip for improved matching and thermal tracking.
  • High Beta: Offers high current gain (beta) for efficient amplification.
  • Low Noise: Designed for low-noise applications.
  • High-Frequency Performance: Suitable for use in high-frequency circuits.
  • Package: Typically available in a 14-lead DIP (Dual In-line Package).

Benefits

  • Space Saving: Reduces the number of components required on a circuit board, saving space and simplifying layout.
  • Improved Matching: Monolithic construction ensures close matching of transistor characteristics, improving circuit performance.
  • Cost-Effective: Offers a cost-effective alternative to using discrete transistors, especially in high-volume applications.
  • Simplified Assembly: Reduces the number of soldering points, simplifying assembly and improving reliability.
  • Versatile: Can be used in a wide range of analog circuits.

Given its end-of-life status, it is advisable to use alternative transistor arrays for new designs. The CA3146AM may still be required for maintaining older systems. Consult the datasheet for detailed specifications and application notes.

You May Also Be Interested in

Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess