EN
  • EN
  • DE

SFT1446-TL-H

Part No SFT1446-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 20A TP-FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 20A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2.6V @ 1mA
Max Gate Charge 16nC @ 10V
Max Input Capacitance 750pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1W (Ta), 23W (Tc)
Maximum Rds On at Id,Vgs 51 mOhm @ 10A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TP-FA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 128568-SFT1446-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFT1446-TL-H CAD Model

Description

ON Semiconductor SFT1446-TL-H Overview

The SFT1446-TL-H is a high-performance, N-channel Trench MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is engineered to deliver superior switching performance and high reliability, making it an ideal choice for a wide range of power management applications.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, the SFT1446-TL-H is suitable for high-frequency power switching applications.
  • Low Gate Charge: The MOSFET is designed with a low gate charge to reduce switching losses and enhance performance at high switching frequencies.
  • Robust Thermal Performance: The device's excellent thermal characteristics ensure reliable operation even under high temperature conditions.
  • Enhanced Durability: ON Semiconductor's advanced trench technology provides a robust structure that enhances the device's longevity and reliability.

Applications

The SFT1446-TL-H is versatile and can be used in various applications, including:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Battery management systems
  • Load switches
  • Automotive applications

Specifications

ParameterValue Drain-to-Source Voltage (V<sub>DS)60V Continuous Drain Current (I<sub>D)46A Power Dissipation (P<sub>D)48W Operating Temperature Range-55°C to 150°C PackagePW-Mold

With its exceptional performance and ON Semiconductor's commitment to quality, the SFT1446-TL-H is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3494 $59.3980
405+ $0.2868 $116.1540
625+ $0.2778 $173.6250
860+ $0.2688 $231.1680
1,115+ $0.2599 $289.7885
1,490+ $0.2330 $347.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess