EN
  • EN
  • DE

SGR6N60UFTF

Part No SGR6N60UFTF
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 600V 6A 30W DPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT - 600 V 6 A 30 W Surface Mount TO-252AA
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252AA
Family Name SGR6N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894316-SGR6N60UFTF
Ultra Librarian 3D Model Ultra Librarian SGR6N60UFTF CAD Model

Description

ON Semiconductor SGR6N60UFTF IGBT

The SGR6N60UFTF from ON Semiconductor is a state-of-the-art insulated gate bipolar transistor (IGBT) designed for high-efficiency and fast-switching applications. This IGBT is part of ON Semiconductor's high-performance portfolio, offering a robust and reliable solution for power management and conversion in a wide range of electronic systems.

Key Features

  • High Current Capability: The SGR6N60UFTF is capable of handling continuous collector currents up to 6A, making it suitable for high-power applications.
  • Low On-State Voltage: This IGBT has a low on-state voltage drop (V<sub>CE(ON)) which enhances its efficiency by minimizing conduction losses.
  • Fast Switching Speed: With a fast switching speed, the SGR6N60UFTF provides improved performance in applications requiring high-frequency operation.
  • High Input Impedance: The high input impedance ensures that the gate control circuitry can be simple and low power, which is beneficial for driving the IGBT efficiently.
  • Co-Packaged Free Wheeling Diode: The inclusion of a co-packaged free-wheeling diode offers convenience and improved performance in circuits that require a diode for inductive load applications.

Applications

The SGR6N60UFTF is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives and Inverters
  • Inductive Heating
  • Power Factor Correction (PFC) circuits

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the SGR6N60UFTF is no exception. It is designed to meet the rigorous standards of industrial and consumer electronic devices. The device's robustness is further enhanced by its TO-220 FullPak package, which provides excellent thermal performance and is suitable for through-hole mounting, making it easy to integrate into various circuit designs.

In summary, the SGR6N60UFTF IGBT from ON Semiconductor is a highly efficient, reliable, and versatile component that provides designers with a superior solution for managing power in a wide range of electronic applications.

You May Also Be Interested in

IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8713 $60.2973
50+ $2.3562 $117.8100
76+ $2.2823 $173.4548
105+ $2.2095 $231.9975
136+ $2.1356 $290.4416
181+ $1.9150 $346.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess