EN
  • EN
  • DE

SMA4201-SFV-TR-E

Part No SMA4201-SFV-TR-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 327419-SMA4201-SFV-TR-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMA4201-SFV-TR-E CAD Model

Description

The SMA4201-SFV-TR-E is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-performance product is tailored for a wide range of applications, offering efficient power conversion and control within electronic systems.

Key Features:

  • High Efficiency: The SMA4201-SFV-TR-E is built to maximize energy efficiency, which is crucial for battery-powered devices and applications that require low power consumption.
  • Compact Design: With its small form factor, this PMIC is ideal for space-constrained applications, allowing designers to minimize the size of their power management solutions.
  • Thermal Management: This device includes advanced thermal management features that ensure reliable operation even under high temperature conditions, thereby extending the life of the product.
  • Robust Protection: The SMA4201-SFV-TR-E comes with built-in protection mechanisms, such as overcurrent, overvoltage, and thermal shutdown, to safeguard the system against potential damage from electrical anomalies.
  • Flexible Applications: It is suitable for a diverse range of applications, including consumer electronics, automotive systems, industrial controls, and telecommunications infrastructure.

Product Specifications:

  • Manufacturer: ON Semiconductor
  • Part Number: SMA4201-SFV-TR-E
  • Package / Case: Surface-Mount
  • Output Type: Adjustable
  • Operating Temperature Range: Specified by the manufacturer
  • Mounting Type: SMD/SMT

Applications:

The versatility of the SMA4201-SFV-TR-E makes it an excellent choice for designers looking to implement an efficient power management system in their products. From portable consumer electronics that demand low power consumption to sophisticated automotive and industrial systems requiring robust power control, this PMIC from ON Semiconductor is engineered to meet the stringent requirements of modern electronic devices.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the ON Semiconductor website or contact their sales representative.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess