The SMA4201-TR from ON Semiconductor is a high-performance, N-channel Power MOSFET designed for a wide range of applications. It features advanced trench technology that provides excellent RDS(on) and low gate charge, making it an ideal choice for high-efficiency power management tasks.
Key Features:
- Low On-Resistance: The device boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
- High Switching Speed: Thanks to its low gate charge and capacitance, the SMA4201-TR can switch at high speeds, which is crucial for applications requiring fast switching performance, such as DC-DC converters.
- Robust Thermal Performance: With its power dissipation capabilities and a wide operating temperature range, this MOSFET can handle challenging thermal environments and maintain reliable operation.
- Surface Mount Package: The device comes in a surface-mount package, specifically in a SMA (DO-214AC) package, which is suitable for compact designs and automated assembly processes.
Applications:
The SMA4201-TR is versatile and can be used in various applications, including:
- Power Supply Circuits
- DC-DC Converters
- Motor Control Systems
- Battery Management Systems
- Load Switches
- Power Management for Consumer Electronics
Product Specifications:
| Parameter |
Value |
| Drain-to-Source Voltage (VDSS) |
100V |
| Continuous Drain Current (ID) |
4.2A |
| Power Dissipation (PD) |
1.25W |
| RDS(on) |
0.085Ω |
| Package |
SMA (DO-214AC) |
The SMA4201-TR MOSFET by ON Semiconductor is a robust and reliable choice for designers looking to optimize their power management solutions with a component that offers both high efficiency and durability.