EN
  • EN
  • DE

SMBT856BLT1

Part No SMBT856BLT1
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SMBT856B
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 895858-SMBT856BLT1
Ultra Librarian 3D Model Ultra Librarian SMBT856BLT1 CAD Model

Description

The ON Semiconductor SMBT856BLT1 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is well-suited for switch-mode power supplies, motor controls, and various other high-speed switching applications.

With a collector-emitter voltage (VCEO) of 80V and collector current (IC) rating of up to 3A, the SMBT856BLT1 offers robust performance for demanding circuits. The device features a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation. Additionally, it boasts a high current gain bandwidth product (fT) that allows for excellent performance in high-frequency switching applications.

The SMBT856BLT1 comes in a compact SOT-223 package, which is optimal for space-constrained applications. Its surface-mount design makes it suitable for automated assembly processes, thus providing ease of integration into a variety of electronic systems. The package is designed to offer good thermal performance, ensuring reliability even under high power dissipation scenarios.

ON Semiconductor has engineered the SMBT856BLT1 with a focus on quality and longevity. The transistor is built to meet stringent industry standards, ensuring a reliable and consistent performance across its operational lifespan. With its high-speed switching capabilities and thermal efficiency, the SMBT856BLT1 is an excellent choice for designers looking to optimize their power management and signal processing circuits.

In summary, the SMBT856BLT1 from ON Semiconductor is a powerful NPN transistor that provides efficient operation, high-speed switching, and a compact form factor for a variety of electronic applications. Its robust design and high-quality construction make it a dependable component for engineers and technicians in the electronics industry.

Key Features:

  • NPN Bipolar Junction Transistor (BJT)
  • Collector-Emitter Voltage (VCEO): 80V
  • Collector Current (IC): 3A
  • Low Collector-Emitter Saturation Voltage
  • High Current Gain Bandwidth Product (fT)
  • Compact SOT-223 Package
  • High-Quality and Reliability

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1398 $58.0170
1,000+ $0.1155 $115.5000
1,550+ $0.1120 $173.6000
2,155+ $0.1074 $231.4470
2,780+ $0.1040 $289.1200
3,705+ $0.0936 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess