EN
  • EN
  • DE

SMBZ1466LT3

Part No SMBZ1466LT3
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Win Source Part Number 190730-SMBZ1466LT3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBZ1466LT3 CAD Model

Description

The SMBZ1466LT3 from ON Semiconductor is a robust Zener voltage regulator diode designed to provide precision voltage regulation and protection. This Zener diode is a popular choice among engineers for its reliability and efficiency in a variety of applications, including voltage stabilization and clipping circuits.

Key Features

  • Nominal Zener Voltage: The device offers a nominal Zener voltage of 3.3V, making it suitable for a wide range of applications that require a regulated output voltage.
  • Power Dissipation: With a power dissipation of 1W, the SMBZ1466LT3 can handle significant energy without overheating, ensuring stable performance under various operating conditions.
  • Package: Enclosed in a surface-mount SMB package, this Zener diode is designed for compact PCB layouts and is easy to integrate into a variety of electronic systems.
  • High Surge Capability: It has the ability to withstand surge currents, providing additional protection against voltage spikes and transients that can potentially damage electronic components.
  • Temperature Stability: The SMBZ1466LT3 demonstrates excellent stability over a wide temperature range, ensuring consistent performance even under extreme environmental conditions.

Applications

The SMBZ1466LT3 is versatile and can be used in numerous applications. It is particularly useful in:

  • Consumer electronics for voltage regulation in personal devices
  • Industrial systems where precise voltage control is critical
  • Telecommunication equipment for protecting sensitive circuits
  • Power management solutions in automotive and aerospace industries
  • Computer systems to maintain stable operation of processors and memory

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the SMBZ1466LT3 is no exception. Manufactured with state-of-the-art technology, this Zener diode is built to deliver consistent performance and long-term reliability for critical applications where voltage regulation is paramount.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess