EN
  • EN
  • DE

SN74LS153M

Part No SN74LS153M
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MULTIPLEXER, LS SERIES TTL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74LS153
Standard Package 2,350 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 672181-SN74LS153M
Ultra Librarian 3D Model Ultra Librarian SN74LS153M CAD Model

Description

The SN74LS153M from ON Semiconductor is a high-performance integrated circuit designed to address the need for efficient data selection in digital systems. This dual 4-line to 1-line data selector/multiplexer features low-power Schottky technology, which is ideal for fast and reliable switching operations in a broad range of applications, including data processing, control systems, and communication equipment.

Key Features

  • Dual Multiplexing Capability: The SN74LS153M contains two individual 4-line to 1-line multiplexers with separate enable inputs, allowing for independent control of data selection.
  • Low Power Consumption: Utilizing low-power Schottky technology, this device maintains high-speed operation while minimizing power dissipation, making it suitable for power-sensitive designs.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 4.75V to 5.25V, providing stable performance across various power supply conditions.
  • High-Speed Performance: The SN74LS153M is designed for quick data processing with a typical propagation delay time of 15ns, ensuring efficient data flow in high-speed systems.
  • Direct Clear Input: Each multiplexer has a direct clear input, which allows for immediate resetting of the output, enhancing the flexibility and control within the system.

Applications

The versatility of the SN74LS153M makes it suitable for a wide array of applications. It is commonly used in:

  • Data routing and signal gating
  • Function generation and arithmetic operations
  • Control logic and state machine implementation
  • Communication systems for channel selection
  • Computer systems for address decoding and data management

Product Specifications

The SN74LS153M comes in a compact SOIC-16 package, which is ideal for space-constrained applications. It is designed to meet the stringent requirements of industrial-grade components, ensuring reliability and durability in challenging environments. With ON Semiconductor's commitment to quality, this multiplexer is a robust solution for designers looking to optimize their digital systems with efficient data selection capabilities.

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
SG Micro Corp
TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2765
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess