EN
  • EN
  • DE

SN74LS163AD

Part No SN74LS163AD
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description BINARY COUNTER / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr onsemi
Series 74LS
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 25 MHz
Trigger Type Positive Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Other Names 2156-SN74LS163AD-ON,TEXTISSN74LS163AD
Standard Package 40
ECCN EAR99
Win Source Part Number 1259039-SN74LS163AD
Ultra Librarian 3D Model Ultra Librarian SN74LS163AD CAD Model

Description

SN74LS163AD Synchronous 4-Bit Binary Counter

The SN74LS163AD from ON Semiconductor is a high-performance, synchronous 4-bit binary counter integrated circuit. This precision device is designed to operate at high speeds while maintaining stability and reliability in your digital systems. The SN74LS163AD is a crucial component for applications requiring precise counting, timing, and sequential logic operations.

Constructed with low-power Schottky technology, the SN74LS163AD offers a combination of fast switching speeds and low energy consumption, making it an excellent choice for battery-operated and power-sensitive designs. It is fully synchronous with the positive edge clocking and a clear feature, ensuring that the counter advances precisely on the clock's rising edge while allowing for immediate resetting when required.

Key Features:

  • Counting and Parallel Operation: The counter features a 4-bit binary count sequence, with parallel outputs available for interfacing with additional circuitry. It supports both direct clear and preset operations, giving designers flexibility in control.
  • Expandability: Multiple SN74LS163AD devices can be cascaded in serial or parallel configurations, enabling the creation of counters of any desired word length.
  • Efficient Design: The utilization of Schottky-clamped TTL logic reduces power consumption without sacrificing speed, making the SN74LS163AD suitable for high-performance computing and digital systems.
  • Output Capability: This counter can drive up to 10 LS-TTL loads, providing ample current for most applications.
  • Package and Temperature Range: The device is offered in a 16-pin SOIC package, which is both compact and easy to integrate into a variety of designs. It operates within a 0°C to 70°C temperature range, ensuring reliable performance in most standard environments.

The SN74LS163AD is ideal for use in a wide range of applications, including digital clocks, frequency dividers, counters, and timers in consumer electronics, automotive, telecommunications, and industrial markets. Its robust design and compatibility with other TTL logic families make it a versatile choice for designers looking to incorporate reliable counting functionality into their systems.

With ON Semiconductor's commitment to quality and performance, the SN74LS163AD represents a dependable solution for your digital counting needs, providing accuracy and durability in a compact, energy-efficient package.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6715 $60.4350
210+ $0.5511 $115.7310
325+ $0.5338 $173.4850
450+ $0.5167 $232.5150
580+ $0.4994 $289.6520
775+ $0.4478 $347.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess