EN
  • EN
  • DE

SN74LS393MEL

Part No SN74LS393MEL
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description BINARY COUNTER, LS SERIES / Counter IC Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74LS393
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896687-SN74LS393MEL
Ultra Librarian 3D Model Ultra Librarian SN74LS393MEL CAD Model

Description

ON Semiconductor SN74LS393MEL Dual 4-Bit Binary Counters

The SN74LS393MEL from ON Semiconductor is a high-performance integrated circuit designed for use in a wide range of counting applications. This device is part of the 74LS series, which is renowned for its low power consumption and high-speed operation. The SN74LS393MEL features two independent 4-bit binary counters, making it an excellent choice for designers who require reliable and efficient sequential counting solutions.

Each counter on the SN74LS393MEL has a clear function, which can be used to reset the count to zero when required. The counters are fully synchronous, ensuring that the outputs change coincident with each other on the rising edge of the clock input signal. This synchronization provides high accuracy and predictability, which is crucial for timing-sensitive applications.

The device operates on a supply voltage ranging from 4.75V to 5.25V, which is typical for standard 74LS logic devices, allowing for easy integration into TTL (Transistor-Transistor Logic) environments. The SN74LS393MEL is provided in a surface-mount package, specifically the SOIC-14 (Small Outline Integrated Circuit) package, which is suitable for automated assembly processes and space-constrained applications.

ON Semiconductor's SN74LS393MEL is designed with features that make it robust and versatile. It has a high noise immunity and is capable of driving up to 10 LS-TTL loads. The counter outputs can be connected directly to the inputs of the same or another counter without the need for external circuitry, allowing for easy expansion of counting capacity.

This dual 4-bit binary counter is ideal for applications such as frequency division, event counting, time measurement, and other sequential logic operations. Its reliability and performance are in line with ON Semiconductor's commitment to providing high-quality components for the electronics industry.

In summary, the SN74LS393MEL is a practical and efficient solution for designers looking to implement counting functions in their digital systems. Its dual-counter configuration, coupled with its ease of use and integration, make it a valuable addition to any project requiring precise and reliable counting capabilities.

You May Also Be Interested in

ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8030 $63.1050
80+ $1.4796 $118.3680
125+ $1.4334 $179.1750
170+ $1.3872 $235.8240
220+ $1.3410 $295.0200
290+ $1.2024 $348.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess