EN
  • EN
  • DE

SPM3215-TL-E

Part No SPM3215-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 338841-SPM3215-TL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SPM3215-TL-E CAD Model

Description

ON Semiconductor SPM3215-TL-E Overview

The SPM3215-TL-E is a state-of-the-art electronic component manufactured by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This product is designed to meet the needs of modern electronic applications, offering high performance and energy efficiency.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance, which minimizes power loss and improves overall efficiency, making it ideal for power management applications.
  • High-Speed Switching: It is capable of high-speed switching, which is essential for applications that require quick response times and high-frequency operation.
  • Compact Design: The SPM3215-TL-E comes in a compact package, allowing for space-saving designs in various electronic devices.
  • Robust Thermal Performance: Its excellent thermal characteristics ensure that the device operates reliably even under high-temperature conditions.
  • Lead-Free and RoHS Compliant: The product is lead-free and meets RoHS compliance, ensuring it adheres to environmental regulations and is suitable for use in a wide range of markets.

Applications

The SPM3215-TL-E is versatile and can be used in numerous applications, including:

  • Power supply modules
  • DC-DC converters
  • Battery management systems
  • Motor control circuits
  • Portable electronic devices

Technical Specifications

The technical specifications of the SPM3215-TL-E are designed to provide reliable and efficient performance in a variety of applications:

  • Voltage Rating: It supports an optimal voltage range suitable for a wide array of electronic circuits.
  • Current Handling: The device can handle a significant amount of current, ensuring that it can be used in high-power applications.
  • Package Type: The component comes in an industry-standard package that is compatible with common PCB design and assembly processes.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SPM3215-TL-E is subjected to rigorous testing and quality assurance processes to ensure that it meets the highest standards of reliability and performance.

For engineers and designers seeking a robust, efficient, and versatile semiconductor solution, the SPM3215-TL-E from ON Semiconductor is an excellent choice that combines performance with environmental responsibility.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess