Product Overview: SS30-TE-L-E by ON Semiconductor
The SS30-TE-L-E is a cutting-edge Schottky Barrier Rectifier Diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This component is engineered to offer low forward voltage drop, high surge capability, and a fast switching speed, making it an ideal choice for high-frequency applications.
Key Features
- Low Power Loss/High Efficiency: The SS30-TE-L-E is highly efficient due to its low forward voltage drop, which reduces power loss and improves overall system efficiency.
- High Surge Capability: This diode is capable of withstanding high surge currents, offering robust performance during transient conditions.
- Fast Switching Speed: Designed for quick transitions, the SS30-TE-L-E is suitable for high-frequency applications, contributing to reduced noise and improved power efficiency.
- Lead-Free Finish: The component is environmentally friendly, featuring a lead-free finish that complies with current RoHS directives.
- Guard Ring Die Construction: The guard ring design provides enhanced ruggedness and long-term reliability, especially in harsh conditions.
Applications
The SS30-TE-L-E is versatile and can be used in a variety of applications, including:
- Power supply management
- DC-DC converters
- Free-wheeling diodes in converters and motor control circuits
- Reverse battery protection
- Automotive applications
Product Specifications
Parameter
Value
Package
DO-221AC (SMA)
Maximum Repetitive Reverse Voltage (V<sub>RRM)
30V
Average Rectified Forward Current (I<sub>o)
3A
Peak Forward Surge Current (I<sub>FSM)
100A
Operating Junction Temperature Range
-55°C to +150°C
In conclusion, the SS30-TE-L-E from ON Semiconductor is a superior choice for designers looking for a reliable and efficient Schottky Barrier Rectifier Diode. Its robust design and high performance make it suitable for a wide range of power management applications.