EN
  • EN
  • DE

SS9015BTA

Part No SS9015BTA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Box (TB)
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 700mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 1mA, 5V
Power - Max 450 mW
Frequency - Transition 190MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number SS9015
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1278646-SS9015BTA
Ultra Librarian 3D Model Ultra Librarian SS9015BTA CAD Model

Description

ON Semiconductor SS9015BTA PNP Bipolar Transistor

The SS9015BTA from ON Semiconductor is a high-quality PNP bipolar transistor designed for general-purpose amplifier applications. This versatile component is a must-have in any electronics enthusiast's toolkit, providing reliable performance in a wide range of circuits.

Key Features:

  • Transistor Type: PNP - This transistor type has a layer of N-doped semiconductor material sandwiched between two layers of P-doped material, making it ideal for use in positive power supply environments.
  • Collector-Emitter Voltage (VCEO): 50V - The SS9015BTA can handle moderate voltage applications, making it suitable for a variety of electronic circuits.
  • Collector-Base Voltage (VCBO): 50V - This parameter ensures the transistor can withstand higher voltage between the collector and base before breaking down.
  • Emitter-Base Voltage (VEBO): 5V - The maximum voltage that can be applied between the emitter and base without causing damage.
  • Collector Current (IC): 150mA - The SS9015BTA can control a decent amount of current, making it practical for driving small loads.
  • Power Dissipation (Pd): 400mW - It has a moderate power dissipation capacity, which is the amount of power in the form of heat that the transistor can dissipate without getting damaged.
  • DC Current Gain (hFE): 70 to 700 - A measure of the amplification capability of the transistor, with a wide range ensuring flexibility in different circuit designs.
  • Package / Case: TO-92-3 - The SS9015BTA comes in a TO-92-3 package, which is a widely used through-hole mounting package that is easy to handle and solder.

This transistor is manufactured by ON Semiconductor, a trusted leader in the semiconductor industry, known for its high-quality components that are used in a variety of applications. Whether you're designing an audio amplifier, a signal processing circuit, or simply need a reliable switch, the SS9015BTA is an excellent choice due to its versatility and performance.

Applications:

  • Audio Amplifiers
  • Signal Processing
  • Switching and Amplification
  • General Purpose Amplification

The SS9015BTA is not just a component; it's a testament to ON Semiconductor's commitment to providing high-quality, reliable products that drive innovation in the electronics industry.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess