EN
  • EN
  • DE

SSD2007ASTF

Part No SSD2007ASTF
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 50V
Current - Continuous Drain (Id) @ 25°C 2A
Rds On (Max) @ Id, Vgs 300mOhm @ 1.5A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 15nC @ 10V
Power - Max 2W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SSD2007
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278571-SSD2007ASTF
Ultra Librarian 3D Model Ultra Librarian SSD2007ASTF CAD Model

Description

Introducing the SSD2007ASTF from ON Semiconductor

The SSD2007ASTF is a cutting-edge solid-state drive (SSD) controller from ON Semiconductor, a renowned leader in the semiconductor industry. This advanced controller is designed to deliver high-performance, reliability, and efficiency for a wide range of data storage applications. It is an ideal solution for both consumer and enterprise SSDs, offering a versatile platform for the next generation of high-speed storage devices.

Key Features and Benefits

  • High-Speed Interface: The SSD2007ASTF boasts a high-speed interface that supports the latest NAND flash memory technologies. This ensures rapid data transfer rates, making it suitable for applications that require fast read and write speeds.
  • Advanced Error Correction: With its sophisticated error correction code (ECC) algorithms, the SSD2007ASTF can detect and correct data errors, enhancing the reliability and longevity of the storage device.
  • Low Power Consumption: ON Semiconductor has designed the SSD2007ASTF with power efficiency in mind. Its low power consumption makes it an eco-friendly choice for energy-conscious consumers and helps to extend the battery life of portable devices.
  • Flexible Configuration: The controller supports various configurations and is compatible with different types of NAND flash, including SLC, MLC, TLC, and QLC. This flexibility allows manufacturers to tailor their SSD products to specific market needs.
  • Robust Security: Security is a paramount concern in data storage, and the SSD2007ASTF addresses this with built-in features to protect user data. It includes options for secure boot, secure firmware updates, and encryption to safeguard against unauthorized access and data breaches.

Applications

The SSD2007ASTF is versatile and can be used in a variety of applications, such as:

  • Desktop and laptop computers
  • Enterprise data centers
  • High-performance computing (HPC) systems
  • Gaming consoles
  • Embedded systems

ON Semiconductor's SSD2007ASTF is a testament to the company's commitment to innovation and excellence in the field of data storage technology. It provides an optimal balance of speed, power efficiency, and reliability, making it a top choice for anyone looking to enhance their storage solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess