The SSMFT3055VLT1 is a high-performance, N-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is a testament to ON Semiconductor's commitment to providing advanced power management solutions that meet the evolving needs of modern electronic applications.
Key Features
- Low RDS(on): The device boasts a low on-resistance, which translates to reduced conduction losses and improved power efficiency in applications.
- High Current Capability: With a continuous drain current of 12 A, the SSMFT3055VLT1 can handle high current loads, making it suitable for power-intensive applications.
- Voltage Rating: The MOSFET is rated for a maximum drain-source voltage (VDSS) of 60 V, providing a good margin for applications operating at lower voltages.
- Power Dissipation: It has a power dissipation of 48 W, which allows it to manage significant power levels without overheating.
- Thermal Management: The device features an advanced package design that enhances thermal performance, ensuring reliability even under high-temperature operating conditions.
- Low Gate Charge: A low gate charge (QG) enables faster switching speeds, which is critical for high-frequency applications.
Applications
The SSMFT3055VLT1 is versatile and can be used in a wide range of applications, including:
- Power Supply Converters
- Motor Drives
- Automotive Systems
- DC-DC Converters
- Switching Applications
Quality and Reliability
ON Semiconductor's SSMFT3055VLT1 is built with quality and reliability in mind. It undergoes rigorous testing and quality control processes to ensure that it meets the high standards expected for industrial and automotive applications. With its robust construction and proven performance, the SSMFT3055VLT1 is an excellent choice for designers looking for a reliable power MOSFET solution.
Environmental Compliance
Committed to environmental sustainability, ON Semiconductor ensures that the SSMFT3055VLT1 complies with RoHS (Restriction of Hazardous Substances) regulations, minimizing the environmental impact and making it suitable for eco-friendly products.