EN
  • EN
  • DE

SSR1N60BTM_F080

Part No SSR1N60BTM_F080
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 900mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 12Ohm @ 450mA, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 7.7 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 215 pF @ 25 V
Power Dissipation (Max) 2.5W (Ta), 28W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package TO-252AA
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number SSR1N
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278224-SSR1N60BTM_F080
Ultra Librarian 3D Model Ultra Librarian SSR1N60BTM_F080 CAD Model

Description

ON Semiconductor SSR1N60BTM_F080: A Robust and Efficient Power MOSFET

The SSR1N60BTM_F080 from ON Semiconductor is a high-performance, N-channel Power MOSFET designed to meet the rigorous demands of modern electronic applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient power management solutions that cater to a wide range of power supply and switching applications.

Key Features

  • High Voltage Capability: The SSR1N60BTM_F080 can handle a drain-source voltage (V<sub>DS) of up to 600V, making it suitable for high-voltage applications.
  • Low On-Resistance: With a low R<sub>DS(on), this MOSFET ensures minimal power loss during operation, enhancing overall efficiency.
  • Fast Switching Performance: The device is optimized for fast switching, reducing transition losses and improving performance in high-frequency circuits.
  • High Current Capacity: It offers a continuous drain current (I<sub>D) of up to 1.2A, allowing it to handle significant power levels.
  • Enhanced Thermal Performance: The SSR1N60BTM_F080 is designed with an advanced package that ensures superior thermal performance and reliability.

Applications

The versatility of the SSR1N60BTM_F080 makes it an ideal choice for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC-DC Converters
  • Power Factor Correction (PFC) circuits
  • Motor Control Systems
  • Inverters and Battery Management Systems

Robust Construction

The SSR1N60BTM_F080 is housed in a TO-220F-2L package, known for its durability and ease of mounting. This package is designed to provide excellent isolation from the mounting surface, making it a robust choice for various industrial applications.

Commitment to Sustainability

ON Semiconductor is dedicated to environmental stewardship, and the SSR1N60BTM_F080 reflects this commitment. The device complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in eco-friendly products.

With its combination of high-voltage capability, efficiency, and thermal performance, the SSR1N60BTM_F080 from ON Semiconductor is a powerful solution for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess