2SD1623S-TD Transistor from ON Semiconductor
The 2SD1623S-TD is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is a crucial component in a wide range of electronic applications due to its robustness and reliability. It is particularly suited for power switching and amplification purposes.
Key Features
- High Current Capability: The 2SD1623S-TD is capable of handling high current, making it suitable for applications that require significant power handling capabilities.
- Low Saturation Voltage: It offers low collector-emitter saturation voltage, which helps in reducing power loss and improving efficiency in electronic circuits.
- Fast Switching Speed: This transistor is designed for fast switching applications, providing quick response times necessary for high-speed circuit operation.
- Complementary PNP Type Available: For design flexibility, there is a complementary PNP type transistor available, allowing for push-pull configurations and other circuit topologies.
Applications
The 2SD1623S-TD transistor is versatile and can be used in a variety of electronic circuits, including but not limited to:
- Power supply circuits
- DC-DC converters
- Audio amplifiers
- Motor control circuits
- Switching regulators
Technical Specifications
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage (V<sub>CEO)
60V
Collector Current (I<sub>C)
3A
Power Dissipation (P<sub>D)
25W
Operating Temperature Range
-55°C to +150°C
With its excellent performance characteristics, the 2SD1623S-TD from ON Semiconductor is an ideal choice for designers looking for a reliable and efficient solution for their power control and amplification needs. Its robustness and versatility make it an invaluable component in modern electronic designs.