The SSV1BC847BPDW1T1 is a high-performance, versatile NPN Bipolar (BJT) transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This small-signal transistor is designed to meet a broad range of requirements for amplification and switching applications, making it a prime choice for designers looking to optimize their electronic circuits for reliability and efficiency.
With its compact SOT-323 package, the SSV1BC847BPDW1T1 is ideal for space-constrained applications. It offers a collector-emitter voltage (Vceo) of 50V, ensuring that it can handle moderate voltage levels while maintaining its operational integrity. The device also features a collector current (Ic) of 100mA, allowing for sufficient current handling capability for a multitude of applications.
The SSV1BC847BPDW1T1 boasts a transition frequency (fT) of 100MHz, which is indicative of its ability to operate effectively at high-frequency ranges. This makes it particularly suitable for applications in the RF domain, as well as for high-speed switching in digital circuits.
ON Semiconductor has equipped this transistor with a low collector-emitter saturation voltage, which translates to reduced power loss and improved overall efficiency. This feature, coupled with the device's high gain bandwidth product, ensures that the SSV1BC847BPDW1T1 is not only powerful but also conserves energy, aligning with the growing demand for energy-conscious electronic components.
The SSV1BC847BPDW1T1 is also characterized by its robustness and reliability, having been designed to withstand the rigors of daily operation in a variety of electronic devices. ON Semiconductor's commitment to quality means that this transistor is built to offer consistent performance over its lifespan, which is critical for applications that require long-term stability.
In conclusion, the SSV1BC847BPDW1T1 from ON Semiconductor is a testament to the company's dedication to providing high-quality, efficient, and versatile components. Whether it's used in consumer electronics, industrial systems, or communication devices, this transistor is engineered to deliver optimal performance while supporting the design of energy-efficient solutions.