EN
  • EN
  • DE

STB4N80ET4

Part No STB4N80ET4
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NFET D2PAK SPCL 800V TR / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 800 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 344648-STB4N80ET4
Ultra Librarian 3D Model Ultra Librarian STB4N80ET4 CAD Model

Description

ON Semiconductor STB4N80ET4 MOSFET Overview

The STB4N80ET4 is a high-performance, N-channel MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This power MOSFET is designed to meet a wide range of applications, offering a perfect balance of fast switching, ruggedized device design, low on-resistance, and cost-effectiveness.

Key Features

  • Voltage Rating: The STB4N80ET4 has a drain-to-source voltage (V<sub>DS) of 800V, making it suitable for high-voltage applications.
  • Current Capacity: It can handle a continuous drain current (I<sub>D) of up to 4A, ensuring reliable performance in a variety of circuits.
  • Low On-Resistance: The device features an on-resistance (R<sub>DS(on)) of 3.0 Ohms, which helps to minimize conduction losses and improve efficiency.
  • Fast Switching: The fast switching capability of the STB4N80ET4 is ideal for applications requiring high-speed operation.
  • High Avalanche Energy: With an avalanche energy rating (E<sub>AS), this MOSFET can withstand high-energy pulses in the avalanche and commutation modes.
  • TO-263 Package: The STB4N80ET4 comes in a durable TO-263 package, offering a robust and compact solution for PCB layouts.

Applications

The versatile nature of the STB4N80ET4 MOSFET allows it to be used in a multitude of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Electronic Lamp Ballasts
  • DC-AC Inverters for Uninterruptible Power Supplies (UPS)
  • High-efficiency DC-DC converters

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The STB4N80ET4 MOSFET is manufactured with state-of-the-art technology, ensuring reliability and performance that meets the industry standards. The device is RoHS compliant, adhering to environmental directives.

Conclusion

Whether you're designing power management systems or looking to enhance the efficiency of your existing applications, the STB4N80ET4 from ON Semiconductor is an excellent choice. By integrating this MOSFET into your designs, you can achieve improved power density, lower losses, and enhanced overall performance.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7960 $51.7400
155+ $0.6532 $101.2460
240+ $0.6328 $151.8720
330+ $0.6124 $202.0920
425+ $0.5919 $251.5575
570+ $0.5307 $302.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess