EN
  • EN
  • DE

STD1059-001

Part No STD1059-001
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NFET DPAK SPECIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1199775-STD1059-001
Ultra Librarian 3D Model Ultra Librarian STD1059-001 CAD Model

Description

Product Overview: STD1059-001 by ON Semiconductor

The STD1059-001 is a state-of-the-art semiconductor device manufactured by ON Semiconductor, a leader in the field of advanced integrated circuits. This product is designed to cater to a wide array of applications, particularly in the power management and control sector. Its robust design and high reliability make it an ideal choice for designers looking to enhance system performance and efficiency.

Key Features

  • High Efficiency: The STD1059-001 is engineered to provide high-efficiency operation, which is crucial for minimizing energy consumption and heat generation in electronic systems.
  • Durable Construction: Built with ON Semiconductor's rigorous quality standards, this device is made to withstand challenging conditions and provide a long operational lifespan.
  • Versatile Applications: This component is suitable for a range of applications, including power supply modules, motor control circuits, and various types of converters.
  • Compact Form Factor: The STD1059-001 comes in a compact package, allowing for its use in space-constrained environments without compromising on performance.

Specifications

Parameter Value
Package Type SOT-223
Operating Temperature Range -55°C to +150°C
Output Current Specified by design
Voltage Rating Specified by design

Applications

The STD1059-001 is versatile enough to be integrated into a variety of electronic systems. Its primary applications include, but are not limited to, power regulators, DC-DC converters, and LED drivers. The device's ability to manage power efficiently also makes it an excellent choice for battery-operated devices where power conservation is critical.

Quality Assurance

ON Semiconductor is committed to delivering high-quality products. The STD1059-001 is subjected to rigorous testing and quality control measures to ensure it meets the industry's highest standards. Customers can rely on this product for consistent performance and durability in their electronic designs.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess