EN
  • EN
  • DE
  • IT

STF202-22T1G

Part No STF202-22T1G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description High Performance ESD Protection Circuit / FILTER RC(PI) 22 OHM/68PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 22
Values R = 22 Ohms, C = 68pF
ESD Protection Yes
Temperature Range - Operating -55°C to 125°C
Applications USB
Mounting SMD (SMT)
Dimension 0.118" L x 0.059" W (3.00mm x 1.50mm)
Height 0.043" (1.09mm)
Win Source Part Number 031176-STF202-22T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Safety, Consumer Electronics, Wireless, Computers & Computer Peripherals
Family Name STF202-22
Introduction Date April 25, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STF202-22T1G CAD Model

Description

The STF202-22T1G is a state-of-the-art integrated circuit from ON Semiconductor, designed to provide an efficient and reliable USB filtering solution. This device is specifically engineered to enhance the performance and protection of USB ports by integrating both ESD protection and data line filtering functionalities.

Key Features

  • ESD Protection: The STF202-22T1G offers excellent Electrostatic Discharge (ESD) protection for USB data and power lines, safeguarding against voltage spikes and transient events that could otherwise damage sensitive electronic components.
  • Integrated Filters: This component integrates low-pass filters to minimize signal distortion and noise on the USB data lines, ensuring clean and stable data transmission.
  • Low Capacitance: With its low input capacitance, the STF202-22T1G ensures that the signal integrity of high-speed USB interfaces is maintained, supporting efficient data communication.
  • Space-saving Design: The compact SOT-23-6 package makes it ideal for use in space-constrained applications, allowing for more efficient use of PCB space without compromising functionality.

Applications

The versatile nature of the STF202-22T1G makes it suitable for a wide range of applications where USB ports require robust protection and signal integrity. It is commonly used in:

  • Consumer Electronics
  • Portable Devices
  • Personal Computers and Peripherals
  • Communication Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the STF202-22T1G is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in your electronic designs.

Environmental Compliance

The STF202-22T1G is designed with environmental considerations in mind. It is compliant with RoHS (Restriction of Hazardous Substances) directives, making it a responsible choice for environmentally conscious manufacturers and designers.

Technical Specifications

For detailed technical specifications, please refer to the STF202-22T1G datasheet available on the ON Semiconductor website or contact their support team for further assistance.

You May Also Be Interested in

AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 58NH/10000PF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 2.4UF CHASSISSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2061 $60.8244
8+ $14.2437 $113.9496
11+ $13.7625 $151.3875
16+ $12.8000 $204.8000
21+ $12.3188 $258.6948
26+ $11.8376 $307.7776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess