EN
  • EN
  • DE

STK5MFU3C1A-E

Part No STK5MFU3C1A-E
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description MOD IPM 30A 600V 2-IN-1 23SIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Power Driver Module IGBT 3 Phase 600 V 53 A 28-PowerSIP Module, 23 Leads, Formed Leads
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Mounting Through Hole
Package 28-PowerSIP Module, 23 Leads, Formed Leads
Family Name STK5MF
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 280
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935420-STK5MFU3C1A-E
Ultra Librarian 3D Model Ultra Librarian STK5MFU3C1A-E CAD Model

Description

The ON Semiconductor STK5MFU3C1A-E is a highly integrated and efficient Intelligent Power Module (IPM) designed for advanced motor drive applications, such as those found in air conditioners, washing machines, refrigerators, and other consumer appliances. This compact module encapsulates a comprehensive solution that simplifies design and enhances performance in various motor control systems.

Key Features

  • High Voltage Rating: The STK5MFU3C1A-E is capable of handling up to 600V, making it suitable for a wide range of AC line-powered applications.
  • Current Capacity: With a continuous current rating of up to 3A, this IPM can drive small to medium-sized motors efficiently.
  • Built-in Control Circuit: The module includes a built-in bootstrap diode with a charge pump circuit, which facilitates the high-side gate drive power supply, reducing external components and complexity.
  • Protection Features: It comes with an array of protection features, including under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown (TSD), ensuring safe operation under various conditions.
  • Compact Design: The STK5MFU3C1A-E's small footprint allows for reduced board space and a more compact overall design in the end application.

Efficiency and Reliability

The module's high level of integration not only saves space but also improves reliability by minimizing the number of discrete components required. This leads to a reduction in parasitic inductance and resistance, enhancing overall efficiency and performance.

Applications

Designed for AC motor control, the STK5MFU3C1A-E is ideal for a variety of applications where efficient and reliable motor control is crucial. Its robust design and protective features make it particularly well-suited for home appliances and other consumer electronics where safety and longevity are important.

Easy Implementation

ON Semiconductor provides comprehensive support for the STK5MFU3C1A-E, including detailed datasheets, application notes, and reference designs. This ensures a smooth design-in process, allowing engineers to quickly implement the module into their designs and bring their products to market faster.

You May Also Be Interested in

Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 6A
Lowest to $19.5848
Fairchild/ON Semiconductor
MODULE SPM 500V 5.3A PQFN / IPM MOSFET 500V 5.3A 27-Pin PQFN EP T/R
Lowest to $5.7643
Infineon Technologies
IGBT 600V 24MDIP
Lowest to $7.9175
Infineon Technologies
Control Integrated POwer System
Lowest to $13.6455
Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 10A
Need more? Email Us
Infineon Technologies
IC MOD PWR HYBRID 600V 10A
Lowest to $9.2446
Infineon Technologies
Control Integrated Power System
Lowest to $11.3015
Infineon Technologies
Control Integrated POwer System
Lowest to $14.3190
Infineon Technologies
Control Integrated POwer System
Lowest to $9.8913

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8652 $71.4608
8+ $14.6587 $117.2696
13+ $14.2006 $184.6078
17+ $13.7426 $233.6242
22+ $13.2845 $292.2590
30+ $11.9101 $357.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess