EN
  • EN
  • DE

STK672-600C-E

Part No STK672-600C-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 105°C (TC)
Mounting Through Hole
Package 19-SSIP Formed Leads
Case / Package 19-SIP
Family Name STK672
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935429-STK672-600C-E
Ultra Librarian 3D Model Ultra Librarian STK672-600C-E CAD Model

Description

ON Semiconductor STK672-600C-E Stepper Motor Driver

The STK672-600C-E from ON Semiconductor is a highly efficient, unipolar stepper motor driver IC that is designed to deliver precision and power in a compact package. This integrated circuit is part of ON Semiconductor's Motion Control product line, which is renowned for its reliability and performance in various motor driving applications.

This stepper motor driver is capable of driving a two-phase bipolar stepper motor with a supply voltage ranging from 10V to 44V. It is an excellent choice for applications requiring precise motor control such as in office automation machines, factory automation, and robotics.

The STK672-600C-E integrates a fixed off-time current regulator that operates in PWM mode, which can be used to drive the motor with a single clock pulse due to its built-in translator. This feature simplifies the control logic required, allowing for easy implementation into a wide range of designs.

Key features of the STK672-600C-E include:

  • High-efficiency operation through a bipolar constant-current PWM drive
  • Micro-stepping capability (up to 1/16 step) for smooth and precise motor movement
  • On-chip voltage regulator for the internal circuit, which operates at 5V
  • Thermal shutdown (TSD) and overcurrent shutdown (ISD) safety features
  • High torque drive with an output current of up to 2A

The device is available in a compact, heat-dissipating package, making it suitable for applications where space is at a premium and thermal management is a concern. The inclusion of multiple protection features ensures that the STK672-600C-E not only delivers performance but also maintains a high level of safety and reliability, reducing the risk of damage due to overheating or overcurrent conditions.

Whether you are developing a new stepper motor application or looking to upgrade an existing design, the ON Semiconductor STK672-600C-E stepper motor driver provides a versatile and robust solution that can meet the demands of a wide array of stepper motor control scenarios.

You May Also Be Interested in

Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess