ON Semiconductor STK740-230-E Integrated Circuit
The ON Semiconductor STK740-230-E is a highly reliable integrated circuit designed for use in switch mode power supplies (SMPS) and motor control applications. This robust electronic component is part of ON Semiconductor's esteemed power integrated module product line, which is renowned for its efficiency and performance.
This hybrid IC incorporates a power factor correction (PFC) circuit and a half-bridge driver in a single package, making it an ideal solution for designers looking to improve power efficiency and reduce the number of components in their designs. The STK740-230-E is encapsulated in a SIP (Single Inline Package), which ensures a compact footprint and simplifies the PCB layout process.
Key Features:
- Integrated Functions: Combines PFC and half-bridge driver circuits.
- High Voltage Tolerance: Capable of handling up to 230V, making it suitable for a wide range of applications.
- High Efficiency: Designed for high-efficiency power conversion, which helps reduce energy consumption and heat generation.
- Compact Design: The SIP package allows for a smaller PCB footprint and easier integration into various systems.
- Reliability: ON Semiconductor's commitment to quality ensures that the STK740-230-E offers excellent reliability for long-term operation.
The STK740-230-E is an excellent choice for applications requiring a combination of compact size, high efficiency, and high voltage operation. Whether you're designing power supplies for consumer electronics, industrial equipment, or motor control systems, this integrated circuit can help you achieve a more streamlined and reliable design.
ON Semiconductor's expertise in power management and control translates into the STK740-230-E providing excellent performance and durability, ensuring that your products meet the demands of the modern market. Trust in the STK740-230-E to deliver the power and control you need in a single, efficient package.