EN
  • EN
  • DE

STK7563G-MK2

Part No STK7563G-MK2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 346078-STK7563G-MK2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK7563G-MK2 CAD Model

Description

ON Semiconductor STK7563G-MK2 Intelligent Power Module

The ON Semiconductor STK7563G-MK2 represents a cutting-edge solution in the realm of intelligent power modules (IPMs). Designed to deliver high efficiency and reliability, this compact module is an ideal choice for a variety of applications, including motor drives, power inverters, and other power control systems. The STK7563G-MK2 is part of ON Semiconductor's esteemed IPM product line, which is renowned for integrating multiple power and control components into a single package.

This innovative module features a three-phase inverter bridge configuration that includes six IGBTs (Insulated Gate Bipolar Transistors) with corresponding free-wheeling diodes. These high-speed switching devices ensure smooth and efficient operation, with the ability to handle significant power levels. The STK7563G-MK2 also incorporates advanced protection features such as overcurrent, overtemperature, and under-voltage lockout, safeguarding the module and the system it powers from potential damage caused by abnormal operating conditions.

One of the key advantages of the STK7563G-MK2 is its ease of use. Its built-in control circuits are designed to interface seamlessly with microcontrollers, making it simple for designers to implement sophisticated control algorithms. Furthermore, the module's compact design allows for a reduction in overall system size, which is particularly beneficial in space-constrained applications. The package is also optimized for excellent thermal performance, ensuring stable operation even under high power conditions.

ON Semiconductor's commitment to quality and performance is evident in the STK7563G-MK2. Each module is rigorously tested to meet stringent standards, ensuring that customers receive a reliable and durable product. Whether for industrial motor drives or renewable energy inverters, the STK7563G-MK2 IPM from ON Semiconductor is a versatile and powerful solution that provides designers with the performance and reliability required to meet the demands of modern power electronics.

Overall, the STK7563G-MK2 stands out as a superior choice for developers looking to create efficient, high-performance power systems with minimized design complexity and enhanced system reliability.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess