EN
  • EN
  • DE

STP3N50E

Part No STP3N50E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NFET T0220 SPCL 500V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 929843-STP3N50E
Ultra Librarian 3D Model Ultra Librarian STP3N50E CAD Model

Description

The STP3N50E from ON Semiconductor is a robust and efficient power MOSFET designed for high-performance applications requiring low on-resistance and high blocking voltage. This device is an ideal choice for a wide range of power switching tasks in both the industrial and consumer markets.

Key Features

  • Voltage Rating: The STP3N50E boasts a high drain-source voltage (V<sub>DS) of 500V, making it suitable for applications that require a high breakdown voltage to handle large voltage spikes without compromising the integrity of the MOSFET.
  • Current Capability: With a continuous drain current (I<sub>D) of 3A, it can efficiently handle moderate power levels, suitable for a variety of circuit designs.
  • Low On-Resistance: The low on-state resistance (R<sub>DS(on)) of this MOSFET translates to reduced conduction losses, improving overall efficiency in power conversion applications.
  • Fast Switching Speed: The device has been optimized for fast switching, which is essential for reducing switching losses and improving performance in high-frequency circuits.
  • Gate Charge: It features a low gate charge (Q<sub>G), which reduces the power required to switch the device, thus saving energy and improving the efficiency of the driving circuit.

Applications

The STP3N50E is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems
  • Power Inverter Systems
  • LED Lighting Solutions

Package and Reliability

This MOSFET comes in a TO-220 package, which is widely used and known for its ease of mounting and good thermal performance. The package is designed to handle high heat dissipation, ensuring reliable operation even under high power and temperature conditions.

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The STP3N50E is manufactured with rigorous standards, ensuring reliability and performance consistency. Technical support and comprehensive documentation are available, providing designers with the necessary resources to integrate this MOSFET into their systems with confidence.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5470 $59.8290
17+ $7.0132 $119.2244
26+ $6.7937 $176.6362
36+ $6.5754 $236.7144
46+ $6.3560 $292.3760
61+ $5.6988 $347.6268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess