EN
  • EN
  • DE
  • IT

STR-ADAS-PREREGULATOR-GEVK

Part No STR-ADAS-PREREGULATOR-GEVK
Manufacturer ON Semiconductor
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr onsemi
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 3.3V, 5V
Current - Output 10A, 5A
Voltage - Input 6V ~ 16V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s), Cable(s), Accessories
Utilized IC / Part NCT375, NCV6357, NCV881930
Base Product Number STR-ADAS
Other Names 488-STR-ADAS-PREREGULATOR-GEVK
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284332-STR-ADAS-PREREGULATOR-GEVK
Ultra Librarian 3D Model Ultra Librarian STR-ADAS-PREREGULATOR-GEVK CAD Model

Description

ON Semiconductor STR-ADAS-PREREGULATOR-GEVK: An Innovative Solution for Automotive Power Management

The STR-ADAS-PREREGULATOR-GEVK from ON Semiconductor is a cutting-edge development kit designed to address the stringent power management requirements of advanced driver-assistance systems (ADAS) in the automotive industry. This pre-regulator solution is engineered to provide a stable and reliable power supply, ensuring the optimal performance of ADAS components under various operating conditions.

With the rapid advancement of vehicle technology, ADAS features such as adaptive cruise control, collision avoidance, and lane departure warning systems have become more complex, necessitating robust power solutions. The STR-ADAS-PREREGULATOR-GEVK meets these demands with its high-efficiency, low-noise power regulation capabilities, making it an essential tool for automotive engineers and designers.

This pre-regulator evaluation kit is built around ON Semiconductor's state-of-the-art power management ICs, which are designed to operate over a wide input voltage range, accommodating the fluctuations commonly found in automotive battery systems. It ensures that the downstream DC-DC converters receive a stable input voltage, thereby enhancing the reliability and lifespan of the entire power supply chain.

Key Features of the STR-ADAS-PREREGULATOR-GEVK:

  • Wide input voltage range to handle various battery conditions and load dumps
  • Highly efficient power conversion to minimize heat generation and energy loss
  • Low output voltage ripple to ensure noise-sensitive ADAS components function correctly
  • Thermal protection and overcurrent protection for increased system safety
  • Easy-to-use evaluation board for quick testing and prototyping
  • Comprehensive documentation and support from ON Semiconductor

The STR-ADAS-PREREGULATOR-GEVK is not only a testament to ON Semiconductor's commitment to innovation in the automotive sector but also an invaluable asset for developers looking to accelerate the design and implementation of advanced power systems for ADAS. Its robust design and versatile features make it well-suited for a wide range of automotive applications, ensuring that safety and performance go hand in hand.

As the automotive industry continues to evolve towards more autonomous and connected vehicles, the ON Semiconductor STR-ADAS-PREREGULATOR-GEVK stands out as a key component in the development of reliable and efficient power management systems for the vehicles of tomorrow.

You May Also Be Interested in

Analog Devices Inc.
DEMO BOARD FOR LTC3856EUH / LTC3856 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LMZ14201 / LMZ14201H SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL 1400W 12V COOLMOS / IFX91041EJV33, XMC4200 CoolMOS?, CoolSET? DC/DC, Step Down 1, Isolated Outputs Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD DEMO FOR LTC3544BEUD / LTC3544 - DC/DC, Step Down 4, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM5122 / LM5122 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LM53603A - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
MaxLinear Inc
BOARD EVALUATION FOR XRP7714
Need more? Email Us
Texas Instruments
BOARD DEV PWR MODULE 1A 1.8V / LMZ10501 SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess