EN
  • EN
  • DE

STR-NCV48220-LDO-CP-GEVB

Part No STR-NCV48220-LDO-CP-GEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Linear Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Mfr onsemi
Package Bulk
Channels per IC 1 - Single
Voltage - Output 5V
Current - Output 150mA
Voltage - Input 3V ~ 40V
Regulator Type Positive Fixed
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCV48220
Base Product Number STR-NCV48220
Other Names 488-STR-NCV48220-LDO-CP-GEVB
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283819-STR-NCV48220-LDO-CP-GEVB
Ultra Librarian 3D Model Ultra Librarian STR-NCV48220-LDO-CP-GEVB CAD Model

Description

ON Semiconductor STR-NCV48220-LDO-CP-GEVB Product Overview

The STR-NCV48220-LDO-CP-GEVB is a high-performance, automotive-grade evaluation board designed by ON Semiconductor for advanced power management applications. This robust evaluation board features the NCV48220 low dropout regulator (LDO), which is engineered to deliver a stable and reliable power supply in a wide range of automotive and industrial environments.

Key Features

  • High Efficiency: The NCV48220 LDO on the STR-NCV48220-LDO-CP-GEVB provides excellent efficiency, minimizing power loss and heat generation even under full load conditions.
  • Wide Input Voltage Range: This evaluation board operates over a broad input voltage range, accommodating various automotive battery voltages and transient conditions.
  • Thermal Protection: Equipped with thermal shutdown protection, the board ensures safe operation by preventing overheating and potential damage to the LDO and connected components.
  • Output Voltage Accuracy: The NCV48220 LDO offers precise output voltage accuracy, which is critical for sensitive electronic circuits requiring a stable power supply.
  • Low Quiescent Current: Designed for energy-sensitive applications, the LDO maintains a low quiescent current, reducing battery drain when the vehicle is idle.

Applications

The STR-NCV48220-LDO-CP-GEVB is ideal for a variety of applications where reliable power management is essential. It is particularly suited for:

  • Automotive infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive lighting systems
  • Industrial control units
  • Portable and battery-powered devices

Design and Development Support

ON Semiconductor provides comprehensive support for the STR-NCV48220-LDO-CP-GEVB, including detailed documentation, reference designs, and technical assistance to facilitate rapid design-in and development. This enables engineers to quickly integrate the evaluation board into their projects and expedite the time-to-market for their products.

With its robust design, versatile features, and strong support from ON Semiconductor, the STR-NCV48220-LDO-CP-GEVB is an excellent choice for developers seeking to create high-performance, reliable power management solutions in demanding automotive and industrial applications.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS79501 / TPS79501 Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS73701 / TPS73701DRV Linear Regulator Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN33T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Lowest to $0.4920
Microchip Technology
EVAL BOARD 2.85V/2.85V MIC5264
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS74901-210 / TPS74901 Linear Regulator 1.16VDC to 1.24VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR TPS72518 / TPS72518 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR TPS76933 / TPS76933 Linear Regulator 3.3VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Lowest to $17.1229

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess