EN
  • EN
  • DE
  • IT

SZBZX84C47LT1G

Part No SZBZX84C47LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 47V 225MW SOT23-3  /  Zener Diode 47 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 47 V
Tolerance ±6%
Power - Max 225 mW
Impedance (Max) (Zzt) 170 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 32.9 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZBZX84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 2156-SZBZX84C47LT1G-OS,ONSONSSZBZX84C47LT1G
Standard Package 3,000
Win Source Part Number 1097637-SZBZX84C47LT1G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C47LT1G CAD Model

Description

The SZBZX84C47LT1G is a high-performance, surface-mounted Zener diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This Zener diode is engineered to provide a precise voltage regulation solution with a nominal Zener voltage of 47V, making it an ideal choice for a wide range of electronic applications that require voltage stabilization and regulation.

Key Features

  • Zener Voltage: 47V with a tolerance of ±5%, offering stable voltage regulation.
  • Power Dissipation: Capable of dissipating up to 225 mW of power, ensuring robust performance for a variety of circuits.
  • Package: Supplied in an SOT-23 package, which is compact and suitable for high-density PCB designs.
  • Operating Temperature Range: Can operate over a wide temperature range from -55°C to +150°C, ensuring reliability in extreme conditions.
  • Reverse Leakage Current: Exhibits low leakage current, enhancing the efficiency of the application.
  • Compliance: This product is compliant with the RoHS directive, making it environmentally friendly.

Applications

The SZBZX84C47LT1G Zener diode is versatile and can be used in a multitude of electronic applications. Common uses include:

  • Voltage regulation circuits
  • Overvoltage protection systems
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SZBZX84C47LT1G Zener diode is produced with rigorous quality control standards and is designed for high reliability and performance. Customers can trust this product to deliver consistent results in their electronic designs.

Ordering Information

The SZBZX84C47LT1G is available in tape and reel packaging, facilitating easy integration into automated assembly processes. For ordering, refer to the complete part number including the 'SZ' prefix which denotes the automotive-grade product.

You May Also Be Interested in

Vishay
DIODE ZENER 15V 1.25W DO214AC
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-323
Lowest to $0.0222
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 4.7V LL-41
Lowest to $0.0287
ShenZhen SlkorMicro Semicon Co. Ltd
15.2V~16.8V 500mW 16V SOD-123
Lowest to $0.0198
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 6.4V~7.2V 500mW 6.8V SOD-123
Lowest to $0.0118
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 3.9V LL-41
Lowest to $0.0213
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Lowest to $0.0109
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 12.4V~14.1V 500mW 13V SOD-123
Lowest to $0.0111
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 13.8V~15.6V 500mW 15V SOD-123
Lowest to $0.0100

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
2,060+ $0.0315 $64.8900
5,000+ $0.0259 $129.5000
7,735+ $0.0251 $194.1485
10,700+ $0.0242 $258.9400
13,815+ $0.0234 $323.2710
18,520+ $0.0209 $387.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,010 pieces
MOQ: 2060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess