EN
  • EN
  • DE

SZESD7C5.0DT5G

Part No SZESD7C5.0DT5G
Manufacturer ON Semiconductor
Catalog ESD and Circuit Protection
Description SZESD7C Series 5 V ESD SOT-723 Automotive Protection Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-723-3
Direction Unidirectional
Lead Free Yes
Number of Lines 2
Number of Pins 3
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 968307-SZESD7C5.0DT5G
Categories ESD and Circuit Protection
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SZESD7C5.0DT5G CAD Model

Description

Product Overview: SZESD7C5.0DT5G by ON Semiconductor

The SZESD7C5.0DT5G from ON Semiconductor is a high-quality, robust electrostatic discharge (ESD) protection device designed to safeguard high-speed data lines and other sensitive electronics from the harmful effects of ESD events. This protection component is a must-have for any application where data integrity and component longevity are of utmost importance.

Key Features

  • ESD Protection: With a clamping voltage of 5.0V, the SZESD7C5.0DT5G offers reliable protection against ESD, ensuring that sensitive components are shielded from sudden electrical spikes.
  • Bidirectional Design: The device is bidirectional, which means it can protect circuits from ESD pulses entering from either direction, making it versatile for various applications.
  • Low Capacitance: The low loading capacitance makes it ideal for protecting high-speed data lines without compromising signal integrity.
  • Small Package Size: The SOD-523 package is compact, making it suitable for space-constrained applications while still providing excellent ESD protection.
  • RoHS Compliant: Adherence to RoHS standards ensures that the SZESD7C5.0DT5G is free from hazardous substances, making it environmentally friendly and safe for use in a wide range of consumer electronics.

Applications

The SZESD7C5.0DT5G is versatile and can be used in various applications where ESD protection is critical. Some common applications include:

  • USB interfaces
  • HDMI ports
  • DisplayPort interfaces
  • Other high-speed data lines requiring ESD protection

Product Specifications

ON Semiconductor's commitment to quality is evident in the detailed specifications of the SZESD7C5.0DT5G. The device operates over a broad temperature range and is designed to meet or exceed industry standards for ESD protection.

Conclusion

The SZESD7C5.0DT5G from ON Semiconductor is an excellent choice for designers looking to enhance the ESD robustness of their electronic systems. Its combination of low capacitance, bidirectional protection, and small form factor makes it an essential component in protecting modern electronic devices.

You May Also Be Interested in

Shenzhen Yatelian Technology Co., Ltd.
14V 110A@8/20us 1.5kW@8/20us Unidirectional 4.5V SOD-323 TVS Diodes RoHS
Lowest to $0.0734
ElecSuper
19VC 26VC Clamp 17A Ipp ESD DIODE SOT-23
Lowest to $0.0361
Born Semiconductor (Shenzhen) Co., Ltd.
15VC Clamp 40A@8/20us Ipp ESD DIODE SOD-323
Lowest to $0.0528
Shenzhen Yongyutai Electronics Co., Ltd.
40VC Clamp ESD DIODE 0402
Lowest to $0.0135
Nexperia USA Inc.
TVS DIODE 26.5VWM 53VC SOT323 / 53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Lowest to $0.0554
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
ON Semiconductor
TVS DIODE 4.8VWM 8VC 2X2DFN / 8V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Lowest to $0.0386
Yageo
ESD Suppressor TVS Array Array-5 Uni-Directional 15V 15kV Air/8kV Contact 6-Pin SOT-23 T/R
Need more? Email Us
Littelfuse Inc.
PGBSOT23 Series - SOT23 PulseGuard® Polymeric ESD Suppressors, 24V, 300V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess