EN
  • EN
  • DE

SZESD9B3.3ST5G

Part No SZESD9B3.3ST5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 11.5VC SOD923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 34 Weeks
Features 11.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOD-923
Case / Package SOD-923
Family Name SZESD9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SZESD9B3.3ST5GOSCT, SZESD9B3.3ST5G-ND, SZESD9B3.3ST5GOSDKR, SZESD9B3.3ST5GOSTR
Quantity per package 8000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898768-SZESD9B3.3ST5G
Ultra Librarian 3D Model Ultra Librarian SZESD9B3.3ST5G CAD Model

Description

ON Semiconductor SZESD9B3.3ST5G - ESD Protection Diode

The SZESD9B3.3ST5G from ON Semiconductor is a cutting-edge Electrostatic Discharge (ESD) protection diode designed to safeguard sensitive electronic components from static electricity and voltage spikes. This robust diode is specifically engineered to provide a high level of protection for your electronic devices, ensuring long-term reliability and performance.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, which is crucial for protecting sensitive circuits from ESD damage without affecting the normal operation of the device.
  • Fast Response Time: With an extremely fast response time, the SZESD9B3.3ST5G reacts quickly to transient events, providing immediate protection against ESD strikes.
  • Low Leakage Current: Designed to have minimal leakage current, this diode ensures that it does not significantly affect the power consumption of the overall system.
  • Standoff Voltage: It has a standoff voltage of 3.3 volts, making it suitable for a wide range of applications where this voltage level is standard.
  • Compact Package: The device comes in a small SOD-923 package, which is ideal for space-constrained applications without compromising on protection capabilities.

Applications

The SZESD9B3.3ST5G is versatile and can be used in a variety of applications where ESD protection is critical. It is well-suited for protecting high-speed data lines, USB interfaces, computer ports, and other communication ports. Additionally, it can be employed in consumer electronics, such as smartphones, tablets, and other portable devices where the integrity of data lines is paramount.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SZESD9B3.3ST5G is no exception. This ESD protection diode is manufactured to high standards, ensuring that it meets the rigorous demands of industrial, automotive, and consumer applications. With ON Semiconductor's reputation, users can trust the SZESD9B3.3ST5G for consistent performance and robust protection.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1268 $50.0860
965+ $0.1040 $100.3600
1,490+ $0.1008 $150.1920
2,055+ $0.0975 $200.3625
2,655+ $0.0943 $250.3665
3,555+ $0.0845 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess