EN
  • EN
  • DE

SZMM5Z2V4T1G

Part No SZMM5Z2V4T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 2.4 V
Tolerance ±8.3%
Power - Max 500 mW
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 50 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number SZMM5
Other Names SZMM5Z2V4T1GOSTR,SZMM5Z2V4T1GOSDKR,SZMM5Z2V4T1G,SZMM5Z2V4T1GOSCT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279696-SZMM5Z2V4T1G
Ultra Librarian 3D Model Ultra Librarian SZMM5Z2V4T1G CAD Model

Description

The SZMM5Z2V4T1G is a high-performance Zener diode from ON Semiconductor, designed to offer precise voltage regulation and protection in a wide range of electronic applications. This robust diode is particularly well-suited for use in voltage stabilization and clipping circuits, providing a reliable shield against voltage transients and surges.

Key Features

  • Voltage Range: The SZMM5Z2V4T1G operates at a nominal Zener voltage of 2.4V, making it ideal for low-voltage applications that require a regulated power supply.
  • Power Dissipation: With a power dissipation of 500mW, this diode can handle significant power levels, ensuring stable operation across various conditions.
  • Package: Encased in a small SOD-123 surface-mount package, the SZMM5Z2V4T1G is designed for compact circuit designs, allowing for efficient use of PCB space.
  • High Surge Capability: The device is capable of withstanding surge currents, providing excellent transient protection for sensitive electronics.
  • Thermal Stability: The SZMM5Z2V4T1G exhibits superior thermal stability, maintaining consistent performance over a broad operating temperature range.

Applications

The SZMM5Z2V4T1G is versatile and can be used in various electronic devices and systems, including:

  • Consumer Electronics
  • Telecommunication Devices
  • Computing Equipment
  • Industrial Control Systems
  • Medical Devices

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the SZMM5Z2V4T1G is no exception. It is manufactured to meet strict industry standards, ensuring high performance and durability. The device also comes with the assurance of ON Semiconductor's rigorous testing protocols, guaranteeing a reliable solution for voltage regulation needs.

Environmental Compliance

The SZMM5Z2V4T1G complies with RoHS directives, highlighting ON Semiconductor's dedication to environmental responsibility. This commitment ensures that the product is free from hazardous substances, making it a safer choice for both consumers and the environment.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess