EN
  • EN
  • DE

SZMMSZ4708T1G

Part No SZMMSZ4708T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 22V 500MW SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 22V
Power - Max 500mW
Current - Reverse Leakage at Vr 10nA at 16.7V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810261-SZMMSZ4708T1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ4708T1G CAD Model

Description

The SZMMSZ4708T1G from ON Semiconductor is a high-quality Zener voltage regulator diode designed for electronic applications requiring a precise voltage regulation and a high level of performance. This surface-mount device comes in a compact SOD-123 package, making it suitable for high-density circuit boards where space is at a premium.

Key Features

  • Nominal Zener Voltage: 3.6 V
  • Power Dissipation: 500 mW, providing adequate power handling capabilities for most low-power applications.
  • Standard Zener Breakdown Voltage Range: 2.4 V to 75 V, offering flexibility for various circuit designs.
  • Compact Package: SOD-123, ideal for automated assembly processes and space-constrained applications.
  • Highly Stable: Exhibits excellent stability and maintains a consistent performance over its operational life.
  • PPM/°C Zener Voltage Change: Low, ensuring a reliable operation across a wide temperature range.

Applications

The SZMMSZ4708T1G is suitable for a wide range of applications, including:

  • Voltage regulation in consumer electronics
  • Power management in portable devices
  • Protection circuits in sensitive electronics
  • Stabilization for signal reference points

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SZMMSZ4708T1G is no exception. This component is manufactured to meet high industry standards, ensuring long-term reliability and performance in your electronic designs. The device is also RoHS compliant, indicating that it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for your projects.

Ordering Information

For convenient ordering, the SZMMSZ4708T1G comes in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. Be sure to consult the datasheet and your design requirements to ensure this Zener diode meets your specific needs.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0684 $50.2740
1,785+ $0.0561 $100.1385
2,760+ $0.0544 $150.1440
3,805+ $0.0526 $200.1430
4,915+ $0.0509 $250.1735
6,580+ $0.0456 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 873,000 pieces
MOQ: 735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess