EN
  • EN
  • DE

SZMMSZ5229BT1G

Part No SZMMSZ5229BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.3V 500MW SOD123  /  Zener Diode 4.3 V 500 mW ±5% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 4.3 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 22 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZMMSZ5229BT1GOSCT,SZMMSZ5229BT1GOSTR,SZMMSZ5229BT1GOSDKR,SZMMSZ5229BT1G-ND
Standard Package 3,000
Win Source Part Number 1122414-SZMMSZ5229BT1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5229BT1G CAD Model

Description

The SZMMSZ5229BT1G is a high-quality Zener diode from ON Semiconductor, designed to provide precision voltage regulation with a nominal Zener voltage of 4.3V. This Zener diode is a popular choice for a wide range of electronic applications due to its reliability, efficiency, and compact SOD-123 surface-mount package.

Key Features

  • Zener Voltage: The device offers a precise Zener voltage of 4.3 volts, making it suitable for voltage regulation applications where specific voltage control is required.
  • Power Dissipation: With a power dissipation of 500 mW, the SZMMSZ5229BT1G can handle moderate levels of power, making it useful in both low and medium power applications.
  • Package: The device comes in a small SOD-123 package, which is ideal for space-constrained applications and helps in achieving a compact PCB design.
  • High Reliability: Manufactured by ON Semiconductor, the SZMMSZ5229BT1G is built with high-quality materials, ensuring long-term reliability and performance.
  • Temperature Stability: The Zener diode offers excellent stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides a good balance between precision and flexibility for circuit design.

Applications

The SZMMSZ5229BT1G is versatile and can be used in various electronic circuits. Common applications include voltage regulation in consumer electronics, power supply circuits, and protection circuits where consistent voltage levels are crucial. It is also suitable for use in automotive and industrial environments where a robust and reliable voltage regulation solution is required.

Environmental and Quality Certifications

ON Semiconductor is committed to environmental sustainability and quality. The SZMMSZ5229BT1G complies with RoHS and is lead-free, minimizing the environmental impact. Additionally, it is designed to meet or exceed industry standards for quality and reliability.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2439 $51.2190
500+ $0.2001 $100.0500
775+ $0.1939 $150.2725
1,070+ $0.1876 $200.7320
1,380+ $0.1814 $250.3320
1,850+ $0.1626 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 269,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess