EN
  • EN
  • DE

SZMMSZ5241BT1G

Part No SZMMSZ5241BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 11 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 22 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 8.4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ52
Other Names SZMMSZ5241BT1GOSCT,SZMMSZ5241BT1GOSTR,SZMMSZ5241BT1G,SZMMSZ5241BT1GOSDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279725-SZMMSZ5241BT1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5241BT1G CAD Model

Description

ON Semiconductor SZMMSZ5241BT1G Zener Diode

The ON Semiconductor SZMMSZ5241BT1G is a high-quality Zener diode designed for use in a wide range of voltage regulation and protection applications. This diode is part of ON Semiconductor's extensive Zener diode product line, which is known for its reliability and performance in various electronic circuits.

Key Features

  • Voltage Regulation: The SZMMSZ5241BT1G provides a Zener voltage of 11V, making it suitable for applications requiring precise voltage regulation within this range.
  • Power Dissipation: With a power dissipation of 500 mW, this Zener diode can handle moderate levels of power, ensuring stable operation in most standard circuits.
  • Package: This component is offered in a small SOD-123 surface-mount package, which is ideal for space-constrained applications and allows for efficient PCB layout design.
  • Temperature Range: It operates within a wide junction temperature range from -55°C to +150°C, ensuring consistent performance across various environmental conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, providing a balanced compromise between precision and flexibility for circuit designers.

Applications

The ON Semiconductor SZMMSZ5241BT1G is versatile and can be used in a variety of electronic devices. Some common applications include:

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronics
  • Reference voltage in analog circuits
  • Clipping and clamping circuits
  • Load regulation

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMSZ5241BT1G Zener diode is no exception. It is manufactured to meet high industry standards, ensuring long-term reliability and stability in your electronic designs. Whether you're working on a commercial product or a high-performance application, this Zener diode is an excellent choice for maintaining voltage levels and protecting your circuits from overvoltage conditions.

For detailed specifications and application notes, designers are encouraged to consult the technical datasheet provided by ON Semiconductor.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess