EN
  • EN
  • DE

SZPACDN042Y3R

Part No SZPACDN042Y3R
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 8VC SOT23-3  /  8V Clamp Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 5.5V (Min)
Voltage - Breakdown (Min) 6.2V
Voltage - Clamping (Max) @ Ipp 8V
Power Line Protection No
Applications Automotive
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZPACDN042
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2156-SZPACDN042Y3R-OS,2832-SZPACDN042Y3RTR,ONSONSSZPACDN042Y3R,2832-SZPACDN042Y3R-488
Standard Package 3,000
Win Source Part Number 1097662-SZPACDN042Y3R
Ultra Librarian 3D Model Ultra Librarian SZPACDN042Y3R CAD Model

Description

The SZPACDN042Y3R from ON Semiconductor is a cutting-edge Zener diode designed for superior surge protection and voltage regulation in a wide array of electronic applications. This product is specifically engineered to safeguard sensitive electronics against voltage transients induced by inductive load switching and lightning, making it an ideal choice for high-reliability equipment.

Key Features

  • Low Leakage Current: The SZPACDN042Y3R boasts an ultra-low leakage current, which enhances the overall energy efficiency of the application it is used in.
  • High Surge Capability: With its robust construction, this diode can withstand high surge events, ensuring the protection of critical components in the circuit.
  • Bi-directional Configuration: The device can handle voltage transients in both directions, providing comprehensive protection for your circuits.
  • Low Capacitance: The diode's low capacitance makes it suitable for high-speed data lines, as it minimizes signal attenuation.
  • ESD Protection: It offers excellent Electrostatic Discharge (ESD) protection, thereby extending the lifespan of the product it is used in.
  • Compact Package: The SZPACDN042Y3R comes in a small, leadless package, making it perfect for space-constrained applications.

Applications

The ON Semiconductor SZPACDN042Y3R is versatile and can be used in numerous applications, including:

  • Portable Electronics
  • Power Supply Protection
  • Automotive Electronics
  • Telecommunication Devices
  • Computer Interfaces
  • Industrial Control Systems

Technical Specifications

The SZPACDN042Y3R has a nominal Zener voltage of 42V and is characterized by its ability to handle significant power dissipation. It operates within a wide temperature range, ensuring reliability under various environmental conditions. The device is compliant with the industry standards for ESD protection and is RoHS-compliant, making it an environmentally friendly option for manufacturers looking to reduce hazardous substances in their products.

For engineers and designers seeking robust protection for their electronic circuits, the SZPACDN042Y3R from ON Semiconductor is a reliable and efficient solution that combines performance with durability.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess