EN
  • EN
  • DE

T110N2

Part No T110N2
Manufacturer ON Semiconductor
Catalog D - SUB, D - SHAPED connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 351020-T110N2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T110N2 CAD Model

Description

The ON Semiconductor T110N2 is a high-performance, integrated circuit designed to cater to a wide range of applications, ensuring efficiency and reliability. This semiconductor device is built with precision engineering and state-of-the-art technology, providing an optimal solution for both industrial and consumer electronics.

Key Features

  • High Efficiency: The T110N2 is designed to minimize power loss, which ensures high efficiency in operation, making it suitable for energy-sensitive applications.
  • Durability: Constructed with robust materials, the T110N2 is capable of withstanding extreme conditions, ensuring a long operational life and consistent performance.
  • Versatility: With its flexible design, this product can be used in a variety of circuits, making it a versatile component for numerous applications.
  • Compact Size: The small footprint of the T110N2 allows it to fit into tight spaces, making it ideal for compact electronic designs.
  • Low Noise Operation: It operates with minimal electrical noise, which is critical for applications where signal integrity is paramount.

Applications

The ON Semiconductor T110N2 is adept at serving a multitude of applications. It is well-suited for use in power management systems, automation technology, renewable energy solutions, and consumer electronics that require efficient power regulation and distribution. Its ability to perform reliably in harsh environments also makes it an excellent choice for automotive and aerospace industries.

Technical Specifications

The technical specifications of the T110N2 include a broad operating temperature range, high current handling capability, and compatibility with various control interfaces. Additionally, it features protection mechanisms against overcurrent, overvoltage, and thermal overload, ensuring the safety and stability of the overall system.

Quality and Compliance

ON Semiconductor is committed to delivering high-quality products. The T110N2 complies with industry standards for quality and reliability. It undergoes rigorous testing to guarantee performance under specified conditions. Compliance with environmental regulations is also a key aspect of this product, reflecting ON Semiconductor's dedication to sustainability.

You May Also Be Interested in

3M
CONN PLUG 68POS STR IDC
Need more? Email Us
TE Connectivity
CONN D-SUB HD RCPT 15P R/A SLDR / 15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN RCPT 24POS R/A SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN BTB RCPT 40POS R/A SOLDER
Lowest to $3.7485
3M
MINI D RIBBON 50 CONTACT
Need more? Email Us
3M
3M SHRUNK DELTA RIBBON (SDR) CON
Lowest to $14.8391
3M
36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 68POS 1.27MM (4PCS) / 68 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $5.8686
3M
CONN RCPT 26POS SMD SOLDER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess