EN
  • EN
  • DE

TCC-106A-RT

Part No TCC-106A-RT
Manufacturer ON Semiconductor
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC HVDAC CTLR 6OUT 20WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type DAC
Resolution (Bits) 32 b
Data Interface SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 1.1 V to 5.5 V
Temperature Range - Operating -30°C to 85°C
Mounting SMD (SMT)
Case / Package 20-WLCSP (2.58x2.23)
Win Source Part Number 107508-TCC-106A-RT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCC-106A-RT CAD Model

Description

The TCC-106A-RT is a cutting-edge semiconductor device designed and manufactured by ON Semiconductor, a renowned leader in the industry known for their reliable and high-performance components. This particular product is a testament to ON Semiconductor's commitment to providing innovative solutions to meet the evolving needs of the electronics sector.

Key Features

  • High Efficiency: The TCC-106A-RT boasts exceptional energy efficiency, which is critical for reducing power consumption and heat generation in electronic systems.
  • Durability: Constructed with robust materials, this device is built to withstand harsh conditions and provide a long operational lifespan, ensuring reliability for various applications.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications, allowing for greater flexibility in system design.

Applications

The versatile nature of the TCC-106A-RT makes it suitable for a wide array of applications, including but not limited to:

  • Power Management Systems
  • Automotive Electronics
  • Industrial Control Units
  • Consumer Electronics

Technical Specifications

Parameter Value Operating Temperature -40°C to +125°C Package / Case Customizable Mounting Type Surface Mount

The TCC-106A-RT is not only designed for high performance but also for ease of integration into a variety of circuit designs. Its compatibility with standard surface-mount technology allows for streamlined assembly processes, making it a go-to component for manufacturers looking to enhance their products with reliable semiconductor technology.

Quality and Support

ON Semiconductor is committed to the highest standards of quality, and the TCC-106A-RT is no exception. Customers can expect comprehensive technical support and customer service, ensuring that any questions or concerns regarding the product are addressed promptly and effectively.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5449 $66.8143
15+ $7.8321 $117.4815
23+ $7.5872 $174.5056
32+ $7.3423 $234.9536
41+ $7.0975 $290.9975
55+ $6.3629 $349.9595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,960 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess