EN
  • EN
  • DE

TDA1085CG

Part No TDA1085CG
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Universal
Purpose Triac Controller
Applications Appliance
Supply Voltage - Operating 15 V to 16 V
Temperature Range - Operating -10°C to 120°C (TJ)
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1106481-TDA1085CG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1085CG CAD Model

Description

ON Semiconductor TDA1085CG Universal Motor Speed Controller

The TDA1085CG from ON Semiconductor is a comprehensive motor speed controller IC designed for controlling universal motors in a variety of applications. This versatile integrated circuit is engineered to provide reliable and efficient control over motor speed with a focus on maintaining stability and performance. The TDA1085CG is particularly suitable for use in power tools, household appliances, and industrial equipment where precise motor speed regulation is essential.

At the heart of the TDA1085CG's functionality is its ability to regulate motor speed through phase angle control of the AC supply. This method ensures smooth operation and allows for fine-tuning of the motor's speed to match specific requirements. The IC incorporates a range of features that make it a smart choice for designers looking to implement a robust motor control solution.

Key Features:

  • Phase Angle Control: Provides precise control over motor speed by adjusting the phase angle of the input AC voltage.
  • Built-in Voltage Regulation: Ensures consistent performance even with fluctuations in the supply voltage, contributing to the motor's longevity and reliability.
  • Dynamic Braking: Enhances safety and control by enabling quick deceleration of the motor when necessary.
  • Soft Start: Gradually ramps up the motor speed, reducing mechanical stress and increasing the lifespan of the motor and the controller.
  • Current Limiting: Protects the motor from overcurrent conditions, preventing potential damage due to excessive load or stall.
  • Thermal Protection: Built-in thermal shutdown feature safeguards the IC from overheating, enhancing the durability of the entire motor control system.

The TDA1085CG's package is designed for easy integration into a wide range of motor control circuits. Its robust construction and ON Semiconductor's commitment to quality make it a reliable choice for both new designs and as a replacement in existing systems. Whether you're developing a new power tool, upgrading a kitchen appliance, or optimizing industrial machinery, the TDA1085CG offers the performance and features necessary to achieve efficient and stable motor control.

With the TDA1085CG, designers can expect a high level of performance and reliability, backed by ON Semiconductor's expertise in power management and motor control solutions.

You May Also Be Interested in

Allegro MicroSystems, LLC
Lowest to $2.1401
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
Allegro MicroSystems, LLC
Need more? Email Us
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1666 $51.9984
57+ $1.7777 $101.3289
88+ $1.7222 $151.5536
120+ $1.6667 $200.0040
156+ $1.6111 $251.3316
208+ $1.4444 $300.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,257 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess